Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cuisinart BFP603E 600W 1.1L Black,Silver food processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cuisinart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFP603E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFP603E
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3030050064872
Category
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
food processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cuisinart: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18120
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 26 Aug 2017 18:05:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cuisinart BFP603E 600W 1.1L Black,Silver food processor:
This short summary of the Cuisinart BFP603E 600W 1.1L Black,Silver food processor data-sheet is auto-generated and uses the product title and the first six key specs.
Cuisinart BFP603E, 1.1 L, Black, Silver, Buttons, 1.25 L, Plastic, Glass
Long summary description Cuisinart BFP603E 600W 1.1L Black,Silver food processor :

Cuisinart BFP603E. Bowl capacity: 1.1 L, Colour of product: Black, Silver, Control type: Buttons. Bowl material: Plastic, Material jar(s): Glass. Power: 600 W

This is an auto-generated long summary of Cuisinart BFP603E 600W 1.1L Black,Silver food processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Bowl capacity *
How much can be placed or stored in the bowl.
1.1 L
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Pulse function *
Yes
Number of speeds *
The different speeds that the device can operate at.
4
Ice crushing
The device crushes ice (breaking ice up into very little pieces).
Yes
Control type
The way in which the device is controlled.
Buttons
Blender bowl capacity
1.25 L
Non-slip feet
Yes
Indication light
Yes
Features
Adjustable slicing disc
Yes
Stainless steel blade included
The product includes blade maked from stainless steel.
Yes
Material
Bowl material *
What the bowl is made out of e.g. glass, metal.
Plastic
Material jar(s)
Glass
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
600 W
Packaging content
Emulsifying disc
Yes