X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Webcam NX 640x480 USB 32MB FR NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73PD111000005
Category :
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:41:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9247
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 2-year limited hardware warranty
Long product name Creative Labs Webcam NX 640x480 USB 32MB FR NL:
The short editorial description of Creative Labs Webcam NX 640x480 USB 32MB FR NL
Creative Webcam NX is the quick and easy way to supercharge your instant messaging with video
Short summary description Creative Labs Webcam NX 640x480 USB 32MB FR NL:
This short summary of the Creative Labs Webcam NX 640x480 USB 32MB FR NL data-sheet is auto-generated and uses the product title and the first six key specs.
Creative Labs Webcam NX 640x480 USB 32MB FR NL, 640 x 480 pixels, 640 x 480 pixels, 5 - 35 °C, 10 - 80%, USB, 233 MHz Pentium II or higher IBM compatible PC
Long summary description Creative Labs Webcam NX 640x480 USB 32MB FR NL:
This is an auto-generated long summary of Creative Labs Webcam NX 640x480 USB 32MB FR NL based on the first three specs of the first five spec groups.
Creative Labs Webcam NX 640x480 USB 32MB FR NL. Maximum video resolution: 640 x 480 pixels, Maximum image resolution: 640 x 480 pixels, Operating temperature (T-T): 5 - 35 °C. Interface: USB. Minimum processor: 233 MHz Pentium II or higher IBM compatible PC, Minimum hard disk space: 250 MB, Camera file format: RGB24 & I420. Bundled software: CD-ROM drive installed
Creative Labs Webcam NX 640x480 USB 32MB FR NL Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.