location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Jukebox Zen Micro 5GB NL Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jukebox Zen Micro 5GB NL Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF108000128
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:39:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Jukebox Zen Micro 5GB NL Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 5 GB
  • - LCD
  • - Audio formats supported: MP3, WMA
  • - 98 dB Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 12 h rechargeable batteries Lithium-Ion (Li-Ion)
Warranty: 1 year limited hardware warranty / 90 day service warranty
Long product name Creative Labs Jukebox Zen Micro 5GB NL Pink :
The long product name of Creative Labs Jukebox Zen Micro 5GB NL Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jukebox Zen Micro 5GB Dutch Pink
More>>>
Short summary description Creative Labs Jukebox Zen Micro 5GB NL Pink:
This short summary of the Creative Labs Jukebox Zen Micro 5GB NL Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Jukebox Zen Micro 5GB NL Pink, 5 GB, LCD, FM radio, 108 g

Long summary description Creative Labs Jukebox Zen Micro 5GB NL Pink:
This is an auto-generated long summary of Creative Labs Jukebox Zen Micro 5GB NL Pink based on the first three specs of the first five spec groups.

Creative Labs Jukebox Zen Micro 5GB NL Pink. Total storage capacity: 5 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 12 h. Weight: 108 g