Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Creative Labs Creative Sound Blaster 4.1 Digital Internal 4.1channels PCI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative Sound Blaster 4.1 Digital
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000475100008
Category
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
audio cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13442
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Creative Labs Creative Sound Blaster 4.1 Digital Internal 4.1channels PCI :
The short editorial description of Creative Labs Creative Sound Blaster 4.1 Digital Internal 4.1channels PCI

Creative Sound Blaster 4.1 Digital, Retail
More>>>
Short summary description Creative Labs Creative Sound Blaster 4.1 Digital Internal 4.1channels PCI:
This short summary of the Creative Labs Creative Sound Blaster 4.1 Digital Internal 4.1channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.
Creative Labs Creative Sound Blaster 4.1 Digital, 4.1 channels, 16 bit, 100 dB, PCI, 64 MB, Pentium III 500 MHz
Long summary description Creative Labs Creative Sound Blaster 4.1 Digital Internal 4.1channels PCI :

Creative Labs Creative Sound Blaster 4.1 Digital. Audio output channels: 4.1 channels, Audio quality: 16 bit, Line-out Signal-to-Noise Ratio (SNR): 100 dB. Host interface: PCI. Minimum RAM: 64 MB, Minimum processor: Pentium III 500 MHz

This is an auto-generated long summary of Creative Labs Creative Sound Blaster 4.1 Digital Internal 4.1channels PCI based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06
Testseek has collected 1 expert review for Creative Labs Creative Sound Blaster 4.1 Digital but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%