location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XMS3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMX8GX3M2A1600C11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMX8GX3M2A1600C11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843591025485 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2022 12:39:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 8 GB DDR3 1600 MHz
  • - 240-pin DIMM 2 x 4 GB
  • - CAS latency: 11
  • - 1.5 V
  • - Intel Extreme Memory Profile (XMP)
Long product name Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz :
The long product name of Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XMS3, 8GB(2 x 4GB), DDR3, 1600MHz, 240 Pin DIMM
More>>>
Short summary description Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz:
This short summary of the Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair XMS3 CMX8GX3M2A1600C11, 8 GB, 2 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz:
This is an auto-generated long summary of Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz based on the first three specs of the first five spec groups.

Corsair XMS3 CMX8GX3M2A1600C11. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:45:46
Uk has collected 26 expert reviews for Corsair XMS3 CMX8GX3M2A1600C11 memory module 8 GB 2 x 4 GB DDR3 1600 MHz and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01 23:45:30
If you've got or are building a DDR3-based system, such as one using the latest Intel Core i3, i5 or i7 processors, and want a shed load of RAM, this kit could well be of interest. With 8GB in total it provides plenty of memory for even the most-intens...
Bottom line It's not a bad kit of RAM, but it's expensive for its speed and better deals are available elsewhere...
60%
tomshardware.co.uk
Updated:
2013-11-01 23:45:35
Have DDR3 prices finally hit rock bottom? DDR3-1600 reached $30 per 2 GB module several weeks ago, making it completely competitive in price-per-performance with DDR2. Available in both dual-channel and triple-channel kits for $60 and $90, these arent...
0%
HEXUS.net
Updated:
2016-12-29 16:48:29
Want a bit more oomph for your RAM? Kingston's fastest DDR3 is rated at 2,133MHz and is designed specifically for the Lynnfield LGA1156 platform - that's Core i5 750 and Core i7 860/870 in retail parlance. All other Kingston kits top out at 2,000MHz...
Bottom line there's intrinsic merit in all three kits. Our recommendation would go to the sub-£100 Kingston DDR3-1,600MHz CL8 kit because its appeal is the broadest...
75%
homemediaportal.com
Updated:
2017-05-13 09:57:56
Corsair XMS3 CMX8GX3M1A1600C11 8GB ReviewThe Corsair XMS3 CMX8GX3M1A1600C11 8GB memory module is a great choice for any home theatre PC or media centre solution. The memory is a DDR3 (double data rate) type module providing high bandwitdth access to your...
Bottom line Memory is not something you want to spend too much time considering. Work out the size and speed you require and then source it at the right price. Ensure that you buy good quality memory as cheaper imitations won't last and always add an element of futur...
0%
rbmods.com
Updated:
2013-11-01 23:45:29
Whether you choose Chaintech or Corsair you won't get disappointed. Both performed equally well in our tests. However availability of Corsair is better than the Chaintech ones. It is very hard to say which one of the kits gives better performance, since in one test the other was better and in the other wise...
Good Corsair:, Availability, PerformanceChaintech:, Performance, Cooling heatsink with possibility to attach fans to it...
Bad Corsair:, Compatibility with our testboardChaintech:, Large heatsinks (might not fit under the largest CPU, coolers)Find more expert reviews on DDR3 at testseek.com...
Bottom line Whether you choose Chaintech or Corsair you won't get disappointed. Both performed equally well in our tests. However availability of Corsair is better than the Chaintech ones. It is very hard to say which one of the kits gives better performance, sin...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)