Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Corsair XMS3, 4GB, DDR3 4GB DDR3 1600MHz memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XMS3, 4GB, DDR3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMX4GX3M1A1600C11 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0843591029094
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26670
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 27 Feb 2017 21:33:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Corsair XMS3, 4GB, DDR3 4GB DDR3 1600MHz memory module :
The short editorial description of Corsair XMS3, 4GB, DDR3 4GB DDR3 1600MHz memory module

XMS3, 4GB, DDR3, 1600MHz, 240 Pin DDR3
More>>>
Short summary description Corsair XMS3, 4GB, DDR3 4GB DDR3 1600MHz memory module:
This short summary of the Corsair XMS3, 4GB, DDR3 4GB DDR3 1600MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Corsair XMS3, 4GB, DDR3, 4 GB, DDR3, 1600 MHz, 240-pin DIMM, 1 x 4 GB, 1.5 V
Long summary description Corsair XMS3, 4GB, DDR3 4GB DDR3 1600MHz memory module :

Corsair XMS3, 4GB, DDR3. Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz

This is an auto-generated long summary of Corsair XMS3, 4GB, DDR3 4GB DDR3 1600MHz memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01
Testseek has collected 18 expert reviews for Corsair XMS3, 4GB, DDR3 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01
If you've got or are building a DDR3-based system, such as one using the latest Intel Core i3, i5 or i7 processors, and want a shed load of RAM, this kit could well be of interest. With 8GB in total it provides plenty of memory for even the most-intens...
Bottom line It's not a bad kit of RAM, but it's expensive for its speed and better deals are available elsewhere...
60%
tomshardware.co.uk
Updated:
2013-11-01
Have DDR3 prices finally hit rock bottom? DDR3-1600 reached $30 per 2 GB module several weeks ago, making it completely competitive in price-per-performance with DDR2. Available in both dual-channel and triple-channel kits for $60 and $90, these arent...
0%
Country Distributor
Nederland 2 distributor(s)
Deutschland 2 distributor(s)
Türkiye 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)