location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Slider 64GB USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMFSL3A-64GB show
Show alternative article codes used in the online market place
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Read speed: 85 MB/s Write speed: 70 MB/s
  • - Form factor: Slide
  • - Black
  • - 1 pc(s)
Warranty: 5 years
Long product name Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flash Voyager Slider - USB 3.0, 64 GB, 70 MB/s, 40G
More>>>
Short summary description Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair Voyager Slider 64GB USB 3.0, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 85 MB/s, Slide, Black

Long summary description Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Corsair Voyager Slider 64GB USB 3.0. Capacity: 64 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 85 MB/s, Write speed: 70 MB/s. Form factor: Slide, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 03:58:15
Uk has collected 18 expert reviews for Corsair Voyager Slider 64GB USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-22 01:16:01
We all use USB sticks at work or at home, it's the easiest and often the fastest way to copy or transfer some files. There's a huge number of different ones out there - some extremely cheap, and others more expensive. It can be a challenge to find a goo...
0%
tweaktown.com
Updated:
2014-06-04 04:05:56
In this day and age, flash drives come in many different sizes and shapes. In addition to each drive's form factor, you will also find different methods of protecting the USB port. In this area, we have two types of "sliders" - those that have the USB por...
85%
tweaktown.com
Updated:
2013-12-12 12:24:42
In this day and age, flash drives come in many different sizes and shapes. In addition to each drive's form factor, you will also find different methods of protecting the USB port. In this area, we have two types of "sliders" - those that have the USB por...
85%
tomshardware.com
Updated:
2015-05-24 09:09:58
It's hard to believe that the fastest USB 3.0-rated thumb drives can outperform the hard drive in your desktop PC. On the other hand, the slowest models shouldn't even be allowed USB 3.0 branding. We test 31 different drives to determine the quickest. M...
0%