Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Corsair Voyager Slider 32GB USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Slider 32GB USB 3.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMFSL3A-32GB
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6043
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Corsair Voyager Slider 32GB USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive :
The short editorial description of Corsair Voyager Slider 32GB USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive

Voyager Slider 32GB USB 3.0 flash drive
More>>>
Short summary description Corsair Voyager Slider 32GB USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive:
This short summary of the Corsair Voyager Slider 32GB USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.
Corsair Voyager Slider 32GB USB 3.0, 32 GB, USB 3.0 (3.1 Gen 1), Type-A, 80 MB/s, 40 MB/s, Slide
Long summary description Corsair Voyager Slider 32GB USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive :

Corsair Voyager Slider 32GB USB 3.0. Capacity: 32 GB, USB version: USB 3.0 (3.1 Gen 1), USB connector: Type-A. Form factor: Slide, Colour of product: Black

This is an auto-generated long summary of Corsair Voyager Slider 32GB USB 3.0 32GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-06-19
Testseek has collected 13 expert reviews for Corsair Voyager Slider 32GB USB 3.0 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
tweaktown.com
Updated:
2014-06-04
In this day and age, flash drives come in many different sizes and shapes. In addition to each drive's form factor, you will also find different methods of protecting the USB port. In this area, we have two types of "sliders" - those that have the USB por...
85%
uk.hardware.info
Updated:
2014-01-22
We all use USB sticks at work or at home, it's the easiest and often the fastest way to copy or transfer some files. There's a huge number of different ones out there - some extremely cheap, and others more expensive. It can be a challenge to find a goo...
0%