location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dominator Platinum 32GB DDR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMD32GX3M4A1600C7
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 32 GB DDR3 1600 MHz
  • - 240-pin DIMM 4 x 8 GB
  • - 1.5 V
Warranty: Limited Lifetime
Long product name Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz :
The long product name of Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x8GB, 1600MHz, 1.5V, 240-pin DIMM, Intel XMP 1.3
More>>>
Short summary description Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz:
This short summary of the Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair Dominator Platinum 32GB DDR3, 32 GB, 4 x 8 GB, DDR3, 1600 MHz, 240-pin DIMM, Aluminium, Black

Long summary description Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz:
This is an auto-generated long summary of Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz based on the first three specs of the first five spec groups.

Corsair Dominator Platinum 32GB DDR3. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 4 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, Product colour: Aluminium, Black

Source Testseek summary Average rating
Reviews
Updated:
2015-12-31 13:10:24
Uk has collected 7 expert reviews for Corsair Dominator Platinum 32GB DDR3 memory module 4 x 8 GB 1600 MHz but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
xbitlabs.com
Updated:
2015-12-31 13:09:51
The system memory market hasn’t been revived by the Windows 8 release as some had expected. Even the most optimistic forecasts suggest that the demand for memory chips and modules in the last quarter of 2012 is going to grow by a mere 8% whereas the pr...
Bottom line Corsair’s Dominator Platinum series is charismatic, featuring a number of positive traits no other product can offer. Besides the excellent speed, carefully selected memory chips, clever PCB wiring and unblemished reputation of the brand, these memory...
0%
reviewlab.net
Updated:
2015-12-31 13:09:59
Corsair Dominator Platinum Dual-Channel DDR3 Memory Kits Review Category: X-bits Labs Date: December 18th, 2012 Corsair Dominator Platinum boasts attractive exterior, excellent characteristics and unique monitoring functionality. But at the same ti...
0%
hitechlegion.com
Updated:
2015-12-31 13:10:23
Some brands have even become synonymous with high quality and the mere mention of their name evokes an emotional connection not experienced with a generic design. In the world of desktop performance memory, Corsair's Dominator series is at the top of the...
Bottom line The Corsair Dominator Platinum is a high-end product and it's obvious from the moment you hold it in your hand. The high quality aluminum heat spreader and the extended aluminum top bar looks sleek, sophisticated and clean, functioning much better in ab...
0%
Country Distributor
Deutschland 1 distributor(s)