Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Corel CorelDRAW Home & Student Suite X6

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CorelDRAW Home & Student Suite X6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDHSX6CZPLMBEU
Category
Computer programs which allow a user to edit static or moving images e.g. Adobe Photoshop.
graphics software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4323
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 27 Aug 2017 19:04:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Corel CorelDRAW Home & Student Suite X6 :
The short editorial description of Corel CorelDRAW Home & Student Suite X6

CorelDRAW Home & Student Suite X6, Win, Mini Box, CZ/PL
More>>>

Corel CorelDRAW Home & Student Suite X6:
The official marketing text of Corel CorelDRAW Home & Student Suite X6 as supplied by the manufacturer
New features and enhancements

The new features and numerous enhancements included in the latest suite are:
- Advance Typography tools: Create beautiful layouts with advance typography tools.
- New Creative Vector Shaping tools: Creatively add effects using four new vector shaping tools – Smear, Twirl, Attract and Repel.
- New Smart Carver™: Remove unwanted areas from an image while simultaneously maintaining the photo’s aspect ratio.
- Improved Page Layout Capabilities: Create design layouts with ease using new and improved Master Layer functionality, Alignment Guides, Interactive frames and much more.
- Redesigned Object Properties Docker: Save time, fine-tune designs and get access to the object settings in one centralized location.

What’s included in CorelDRAW Home & Student Suite X6:
- CorelDRAW® Home & Student X6, an intuitive vector-illustration and page-layout application.
- Corel® PHOTO-PAINT™ Home & Student X6, a professional image-editing application.
- Corel® PowerTRACE™ X6, a utility to quickly and accurately convert bitmaps into editable vector graphics.
- Corel® CONNECT™, a full-screen browser to search the suite’s digital content on a computer, local network, or disc and stock imagery from iStockPhoto® and Fotolia.
- Corel CAPTURE™ X6, a one-click screen capture utility.

Users also receive 1000 high-quality clipart and digital images; 100 high-resolution digital photos; 100 fonts, 100 professionally designed templates and 400 frames and patterns.

CorelDRAW Home & Student Suite X6 also includes learning tools as valuable video tutorials, helpful
tips and tricks, insights from the experts and an inspiring electronic guidebook.
Short summary description Corel CorelDRAW Home & Student Suite X6:
This short summary of the Corel CorelDRAW Home & Student Suite X6 data-sheet is auto-generated and uses the product title and the first six key specs.
Corel CorelDRAW Home & Student Suite X6, Box, Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium..., Win, 1024 MB, 1024 MB, Intel Pentium 4, AMD Athlon 64, AMD Opteron
Long summary description Corel CorelDRAW Home & Student Suite X6 :

Corel CorelDRAW Home & Student Suite X6. Software type: Box. Windows operating systems supported: Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium..., Platform: Win, Minimum hard disk space: 1024 MB. Language version: CZE,POL

This is an auto-generated long summary of Corel CorelDRAW Home & Student Suite X6 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

License
Software type
The category of software.
Box
System requirements
Windows operating systems supported *
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Professional
Mac operating systems supported *
Mac operating systems e.g. OS X can be used with the device.
No
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Win
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
1024 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium 4, AMD Athlon 64, AMD Opteron
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
XGA, Microsoft Internet Explorer 7
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Language
Language version *
The version of the language used in software etc. for example English (ENG).
CZE,POL
Brand Image Product code Product Stock Price from
Corel DRAW Home & Student Suite X7 Corel DRAW Home & Student Suite X7
(show image)
CDHSX7IEMBEU DRAW Home & Student Suite X7  — 
Country Distributor
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
X