location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master HAF 912 Advanced Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HAF 912 Advanced
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC-912A-KKN1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884102009945 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master HAF 912 Advanced Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC Gaming
  • - ATX, micro ATX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 2.5" bays: 4 Number of 3.5" bays: 7 Number of 5.25" bays: 4
  • - Illumination Red
  • - Plastic, Steel
  • - Black
Warranty: 2 years
Long product name Cooler Master HAF 912 Advanced Midi Tower Black :
The long product name of Cooler Master HAF 912 Advanced Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Midle tower, f/ ATX, micro ATX, 2 x USB 3.0, 2 x USB 2.0, 1 x eSATA, Audio In/Out, 8.45 kg, Black
More>>>
Short summary description Cooler Master HAF 912 Advanced Midi Tower Black:
This short summary of the Cooler Master HAF 912 Advanced Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master HAF 912 Advanced, Midi Tower, PC, Black, ATX, micro ATX, Plastic, Steel, Gaming

Long summary description Cooler Master HAF 912 Advanced Midi Tower Black:
This is an auto-generated long summary of Cooler Master HAF 912 Advanced Midi Tower Black based on the first three specs of the first five spec groups.

Cooler Master HAF 912 Advanced. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 200 mm, Front fans diameters supported: 120,200 mm, Side fans diameters supported: 120,140 mm. Supported HDD sizes: 2.5,3.5". Width: 230 mm, Depth: 496 mm, Height: 480 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 02:10:45
Uk has collected 5 expert reviews for Cooler Master HAF 912 Advanced Midi Tower Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
impulsegamer.com
Updated:
2013-08-01 02:10:44
When I first saw the HAF 912 Advanced Case from Cooler Master, the immediate word that came to my head was monster... the second word was wow. For the uninitiated, HAF is an acronym for High Air Flow that basically maximises the throughput of the airfl...
95%
tech2.com
Updated:
2013-08-01 02:10:40
Cabinets are the least classy of all the PC components. They’re some of the last pieces of hardware you’ll put up your shopping list and you’ll use your spare money to buy one. Power enthusiasts and enthusiasts often purchase high-end cabinets priced...
Bottom line The Cooler Master HAF 912 Advanced sells for around Rs. 5,900 in the market. The official MRP price is Rs. 7,300. For the price you pay, you get a feature-rich chassis. While it might not be as hefty as the HAF 932, it's still more than enough for most...
70%
hardwarebbq.com
Updated:
2014-01-31 01:04:46
Coolermaster India sent a HAF 912 Advanced Mid Tower Chassis for EvaluationThis is the first Chassis from Coolermaster that I am reviewing but I had my share of putting systems together with Coolermaster 690 and Elite 335 (also during the time when 18-20...
0%
Country Distributor
United Kingdom 1 distributor(s)