Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Elite 430 Midi-Tower Black computer case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 430
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC-430-KWN4
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9194
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 04 Sep 2017 05:18:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cooler Master Elite 430 Midi-Tower Black computer case:
This short summary of the Cooler Master Elite 430 Midi-Tower Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Cooler Master Elite 430, Midi-Tower, PC, Plastic, Steel, ATX,Micro-ATX, Black, Gaming
Long summary description Cooler Master Elite 430 Midi-Tower Black computer case :

Cooler Master Elite 430. Form factor: Midi-Tower, Type: PC, Material: Plastic, Steel. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120,140 mm, Side fans diameters supported: 120 mm. Supported hard disk drive sizes: 3.5". Width: 190 mm, Depth: 490 mm, Height: 424 mm

This is an auto-generated long summary of Cooler Master Elite 430 Midi-Tower Black computer case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Form factor *
The shape or design of the product.
Midi-Tower
Type *
Characteristics of the device.
PC
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Plastic, Steel
Number of 5.25" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 5.25" drive bay, also known as full-height bays, were found in old PCs in the early to mid-1980s. They were 3¼″ high by 5¾″ wide, and up to 8″ deep (83 × 146 × 200 mm), used mainly for hard disks and floppy disk drives.
3
Number of 3.5" bays *
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 3.5" drive bay is for floppy disks.
7
Supported motherboard form factors *
Design of the supported motherboards.
ATX,Micro-ATX
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Side window *
A side window is a transparent side (or part of side) in a housing which enables you to see the internal space of the device.
Yes
Number of internal 3.5" bays
5
Suitable for
Who can use the product, or what the product can be used for.
Gaming
Illumination
The device has illumination.
Yes
Illumination location
Case fans, Front
Illumination colour
The colour of the illumination, which is the light which allows you the see the display etc. clearly.
Red
Backplanes support
No
Built-in speaker(s)
The device contains speaker(s) to produce sound.
No
Number of expansion slots
7
Power supply
Power supply included *
There is a power supply with this product.
No
Power supply location
Where the power supply is positioned.
Bottom
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
Audio output *
The type of audio output that the device produces, and the connector(s).
Yes
Cooling
Front fans installed
1x 120 mm
Maximum front fans
1
Front fans diameters supported
120,140 mm
Maximum side fans
1
Cooling
Side fans diameters supported
120 mm
Maximum rear fans
1
Rear fans diameters supported
80,90,120 mm
Maximum top fans
2
Top fans diameters supported
120 mm
Maximum bottom fans
1
Bottom fans diameters supported
80,90,120 mm
Liquid cooling capability
Yes
Storage
Supported hard disk drive sizes *
The size of the hard disk drives which can be used by the device.
3.5"
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Built-in HDD dock station
No
Hot-swap
No
Ergonomics
LED indicators
Yes
Transport wheels
No
Cable management
Description of improved cable management
Yes
Reset button
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
190 mm
Depth *
The distance from the front to the back of something.
490 mm
Height *
The measurement of the product from head to foot or from base to top.
424 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.7 kg
Packaging data
Package weight
Weight of the packaged product.
5.8 kg
Other features
Power LED
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14
Testseek has collected 37 expert reviews for Cooler Master Elite 430 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
atomicmpc.com.au
Updated:
2013-02-14
We make no bones about the fact that Coolermaster is one of our favourite case brands. We’ve reviewed, loved and, in some cases, continue to use models like the HAF series, and the various CM 690s. Even the Sniper and Scout cases are not without their...
Bottom line Move along - nothing to see or use here...
64%
hardwarecanucks.com
Updated:
2013-08-29
Normally, we don’t have very high expectations for enclosures that have sub-$100 prices but Cooler Master’s new Elite 430 seems to have most higher-end cases from a features and design perspective. Let’s hope it can follow through because the potentia...
Bottom line We’re sure not too many people reading this article will have much interest in computer cases that cost below $60 but that’s simply because this category has been left nearly barren when it comes to quality and features. Somehow though, Cooler Master h...
0%
Country Distributor
Danmark 1 distributor(s)
X