X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Upgrade Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUSB6FP
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:17:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10182
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 5 years
Long product name Conceptronic USB 2.0 Upgrade Kit:
The short editorial description of Conceptronic USB 2.0 Upgrade Kit
USB 2.0 Upgrade Kit

Marketing text Conceptronic USB 2.0 Upgrade Kit

:
The official marketing text of Conceptronic USB 2.0 Upgrade Kit as supplied by the manufacturer
Upgrade a PC with 6 high speed USB 2.0 ports to connect all necessary accessories at the front and back!

This USB 2.0 upgrade kit allows you to upgrade a PC with 6 high speed USB 2.0 ports to connect all necessary accessories at the front and back like a printer, scanner, speakers, camera, keyboard etc. The panel comes with 4 different front panel colors so it will fit with every computer color.
Short summary description Conceptronic USB 2.0 Upgrade Kit:
This short summary of the Conceptronic USB 2.0 Upgrade Kit data-sheet is auto-generated and uses the product title and the first six key specs.
Conceptronic USB 2.0 Upgrade Kit, PCI, PCI, USB 2.0, White, PC, Wired, Plug-in
Long summary description Conceptronic USB 2.0 Upgrade Kit:
This is an auto-generated long summary of Conceptronic USB 2.0 Upgrade Kit based on the first three specs of the first five spec groups.
Conceptronic USB 2.0 Upgrade Kit. Host interface: PCI, Output interface: PCI, USB 2.0. Colour of product: White. Platform: PC, Connectivity technology: Wired, Form factor: Plug-in
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Output interface*
The socket (port) where the output connectors are connected.
PCI, USB 2.0
Design
Colour of product
The colour e.g. red, blue, green, black, white.
White
Other features
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
6
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Other features
Connectivity technology
Wired
Form factor
The shape or design of the product.
Plug-in
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
USB: 480 Mbps
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/NT/XP
Slot type
PCI 32-bit
I/O ports
An interface on a device to which you can connect another device.
6x USB