location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic USB VOOR CHAT webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB WEBCAM VOOR CHAT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCHATCAM
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic USB VOOR CHAT webcam 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
Warranty: 2 year
Long product name Conceptronic USB VOOR CHAT webcam 640 x 480 pixels :
The long product name of Conceptronic USB VOOR CHAT webcam 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chatcam with microphone
More>>>
Conceptronic USB VOOR CHAT webcam 640 x 480 pixels:
The official description of Conceptronic USB VOOR CHAT webcam 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Chatting and see eachother through the internet with this VGA chatcam. This web cam is compatible with all messenger and chat applications. The microphone is built in and it is very easy to connect (only one USB connector!) and install the camera. The webcam can be used in 2 different ways: for desktop use by using the included foot or for notebook/TFT screen use by clicking the cam on the notebook or TFT monitor.

Short summary description Conceptronic USB VOOR CHAT webcam 640 x 480 pixels:
This short summary of the Conceptronic USB VOOR CHAT webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic USB WEBCAM VOOR CHAT, 640 x 480 pixels, 30 fps, USB, CMOS, VP-EYE 4.0 Chatcam driver , CD-ROM player 4 speed or higher 100MB available harddisk memory Soundcard 64 MB RAM or above

Long summary description Conceptronic USB VOOR CHAT webcam 640 x 480 pixels:
This is an auto-generated long summary of Conceptronic USB VOOR CHAT webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Conceptronic USB WEBCAM VOOR CHAT. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Sensor type: CMOS. Bundled software: VP-EYE 4.0 Chatcam driver . Minimum system requirements: CD-ROM player 4 speed or higher 100MB available harddisk memory Soundcard 64 MB RAM or above . Minimum storage drive space: 100 MB, Power requirements: USB power, Compatible operating systems: Windows 98SE, ME,2000, XP

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Interface *
USB
Sensor type
CMOS
USB powered
Yes
Packaging content
Bundled software
VP-EYE 4.0 Chatcam driver
System requirements
Minimum system requirements
CD-ROM player 4 speed or higher 100MB available harddisk memory Soundcard 64 MB RAM or above
Other features
I/O ports
USB
Minimum storage drive space
100 MB
Colour
Yes
Power requirements
USB power
Compatible operating systems
Windows 98SE, ME,2000, XP
Brand Image Product code Product Stock Price from
Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black
(show image)
AMDIS05B AMDIS05B 0.00
(excl. VAT)
0 (incl. VAT)