location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 54Mbps Access Point TURBO 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps Access Point TURBO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C54APT
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2019 10:49:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic 54Mbps Access Point TURBO 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - Antennas quantity: 2 External Detachable antenna
Warranty: 3 year
Long product name Conceptronic 54Mbps Access Point TURBO 54 Mbit/s :
The long product name of Conceptronic 54Mbps Access Point TURBO 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54Mbps Access Point TURBO - 54Mbps High Speed Acces Point for wireless networks
More>>>
Conceptronic 54Mbps Access Point TURBO 54 Mbit/s:
The official description of Conceptronic 54Mbps Access Point TURBO 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Access Point allows you to set up a network without any cables working at a speed of up to 108 Mbps. The Access Point uses radio waves to connect notebooks. PCs or PDAs equipped with wireless LAN adapters. Switches automatically to the nearest Access Point (roaming).

Short summary description Conceptronic 54Mbps Access Point TURBO 54 Mbit/s:
This short summary of the Conceptronic 54Mbps Access Point TURBO 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 54Mbps Access Point TURBO, 2.4 GHz, 54 Mbit/s

Long summary description Conceptronic 54Mbps Access Point TURBO 54 Mbit/s:
This is an auto-generated long summary of Conceptronic 54Mbps Access Point TURBO 54 Mbit/s based on the first three specs of the first five spec groups.

Conceptronic 54Mbps Access Point TURBO. 2.4 GHz, Maximum data transfer rate: 54 Mbit/s

Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.4 - 2.48 GHz
Power
Power requirements
AC/DC power adapter (included)
Antenna
Antenna type *
External
Antenna features
Detachable antenna
Antenna
Antennas quantity
2
Other features
Supported data transfer rates
Fully wireless network connections at up to 54 Mbps
Indoor range
30 - 60 m
Outdoor range
100-150 m
Communication
Supports Bridging (Connect 2 wired networks wireless together with the help of 2 accesspoints which are configured in bridging mode.) Supports Repeater Mode (extend / regenerate / replicate the signal range by using extra Access Points)
Networking features
10/100Base-T interface (UTP/RJ45 for connection to a wired network). Fully compatible with 802.11g (54Mbps) and 802.11b (11Mbps)