X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128 KBPS (2X64 KBPS) PCI I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C02-002 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8714909003469
Category :
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Dec 2015 12:44:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12697
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 5 year
Long product name Conceptronic 128 KBPS (2X64 KBPS) PCI I:
The short editorial description of Conceptronic 128 KBPS (2X64 KBPS) PCI I
Internal PCI ISDN adapter

Marketing text Conceptronic 128 KBPS (2X64 KBPS) PCI I

:
The official marketing text of Conceptronic 128 KBPS (2X64 KBPS) PCI I as supplied by the manufacturer
128K Internal PCI ISDN adapter to expand a computer with a ISDN adapter and to make a connection to the internet.
This ISDN adapter of Conceptronic can send and receive data with a speed of 128 Kbps (2x 64 Kbps) and can be used for internet, telebanking, teleworking,videoconferencing and BBS. The C128iR come together with RVScom lite software to create an analog modem, faxmachine and answering machine
Short summary description Conceptronic 128 KBPS (2X64 KBPS) PCI I:
This short summary of the Conceptronic 128 KBPS (2X64 KBPS) PCI I data-sheet is auto-generated and uses the product title and the first six key specs.
Conceptronic 128 KBPS (2X64 KBPS) PCI I, X.75. V120. HDLC. PPP (Async to sync), SS1:Euro-ISDN.
Long summary description Conceptronic 128 KBPS (2X64 KBPS) PCI I:
This is an auto-generated long summary of Conceptronic 128 KBPS (2X64 KBPS) PCI I based on the first three specs of the first five spec groups.
Conceptronic 128 KBPS (2X64 KBPS) PCI I. Data link protocols: X.75. V120. HDLC. PPP (Async to sync), Networking features: SS1:Euro-ISDN.. Modem speed: 128 Kbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/ME/NT 4.0/2000/XP
Ports & interfaces
Data link protocols
X.75. V120. HDLC. PPP (Async to sync)
Ports & interfaces
Networking features
SS1:Euro-ISDN.
I/O ports
An interface on a device to which you can connect another device.
1 x ISDN(RJ-45)
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
Brand
Image
Product code
Product
Stock
Price from
Conceptronic 128 Kbps Internal ISDN adapter
Conceptronic 128 Kbps Internal ISDN adapter
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C128CC
 —