location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Notebook Cooling Knee Pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Cooling Knee Pad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNBLAPSTAND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909025096
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic Notebook Cooling Knee Pad
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sliding mouse tray provides space for a mouse
  • - Small size, can easily be put in your laptop bag
  • - Suitable for left and right handed mouse users
  • - Cushion for comfort when used on your lap
  • - Compatible with notebooks up to 16"
Warranty: 3 years
Long product name Conceptronic Notebook Cooling Knee Pad :
The long product name of Conceptronic Notebook Cooling Knee Pad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Cooling Knee Pad, 322 x 263 x 60 mm, 318 g
More>>>
Conceptronic Notebook Cooling Knee Pad:
The official description of Conceptronic Notebook Cooling Knee Pad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This notebook cooling knee pad with integrated sliding mouse tray is ideal for using your notebook while sitting on e.g. the couch. Thanks to the sliding mouse tray you can even keep using your mouse instead of the trackpad of your notebook. The padded back ensures comfortable usage.

Short summary description Conceptronic Notebook Cooling Knee Pad:
This short summary of the Conceptronic Notebook Cooling Knee Pad data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Notebook Cooling Knee Pad, Black, 263 mm, 322 mm, 60 mm, 318 g, 45 mm

Long summary description Conceptronic Notebook Cooling Knee Pad:
This is an auto-generated long summary of Conceptronic Notebook Cooling Knee Pad based on the first three specs of the first five spec groups.

Conceptronic Notebook Cooling Knee Pad. Product colour: Black. Width: 263 mm, Depth: 322 mm, Height: 60 mm. Package width: 45 mm, Package depth: 45 mm, Package height: 29 mm. Dimensions (WxDxH): 322 x 263 x 60 mm

Design
Product colour *
Black
Weight & dimensions
Width
263 mm
Depth
322 mm
Height
60 mm
Weight
318 g
Packaging data
Package width
45 mm
Package depth
45 mm
Package height
29 mm
Package weight
6.3 kg
Other features
Dimensions (WxDxH)
322 x 263 x 60 mm
Brand Image Product code Product Stock Price from
Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan
(show image)
THANA02B THANA Notebook Cooling Pad, Fits up to 17", 2-Fan 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan
(show image)
THANA01B THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White
(show image)
CNBCOOLPAD CNBCOOLPAD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)