location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Comet 64160-00022-02 stationery tape 33 m Transparent 30 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Comet Check ‘Comet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64160-00022-02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64160-00022-02
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘Comet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Comet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 19:13:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Comet 64160-00022-02 stationery tape 33 m Transparent 30 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 33 m
  • - Transparent
  • - Width: 15 mm
  • - 30 pc(s)
Long product name Comet 64160-00022-02 stationery tape 33 m Transparent 30 pc(s) :
The long product name of Comet 64160-00022-02 stationery tape 33 m Transparent 30 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 mm x 33 m, 30pcs., Transparent
More>>>
Short summary description Comet 64160-00022-02 stationery tape 33 m Transparent 30 pc(s):
This short summary of the Comet 64160-00022-02 stationery tape 33 m Transparent 30 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Comet 64160-00022-02, 33 m, Transparent, 15 mm, 30 pc(s)

Long summary description Comet 64160-00022-02 stationery tape 33 m Transparent 30 pc(s):
This is an auto-generated long summary of Comet 64160-00022-02 stationery tape 33 m Transparent 30 pc(s) based on the first three specs of the first five spec groups.

Comet 64160-00022-02. Length: 33 m, Product colour: Transparent. Width: 15 mm. Quantity per pack: 30 pc(s)