Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cognitive TPG B780 Direct thermal POS printer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cognitive TPG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B780
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B780-721D-T000
Category
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS/mobile printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cognitive TPG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2960
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 11 Oct 2017 17:04:47
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (2,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name Cognitive TPG B780 Direct thermal POS printer :
The short editorial description of Cognitive TPG B780 Direct thermal POS printer

Hybrid Receipt/Slip, 2MB, w / Auto Cutter, Black, MICR, Dual USB/RS-232 9-Pin, Power Supply, USA Power Cord
More>>>
Short summary description Cognitive TPG B780 Direct thermal POS printer:
This short summary of the Cognitive TPG B780 Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.
Cognitive TPG B780, Direct thermal, POS printer, 44/56 (ReceiptStation), 42/51 (SlipStation)), 250 mm/sec, Wired, Ethernet, Serial
Long summary description Cognitive TPG B780 Direct thermal POS printer :

Cognitive TPG B780. Print technology: Direct thermal, Type: POS printer, Column capacity: 44/56 (ReceiptStation), 42/51 (SlipStation)). Connectivity technology: Wired, Standard interfaces: Ethernet, Serial. Internal memory: 2 MB. Certification: FCC 47 CFR Part 15, Class B VCCI Class B AS/NZS 3548:2002/CISPR22 Class B, Electromagnetic compatibility: EN55022:1998 Class B, EN55024:1998/A1:2001. Width: 165.1 mm, Depth: 289.6 mm, Height: 167.6 mm

This is an auto-generated long summary of Cognitive TPG B780 Direct thermal POS printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Australia 2 distributor(s)