location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cognitive TPG B780 Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cognitive TPG Check ‘Cognitive TPG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B780-720D-T000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0853585480374 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Cognitive TPG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cognitive TPG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cognitive TPG B780-720D-T000 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cognitive TPG B780 Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal POS printer Colour
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Built-in barcodes
  • - Internal memory: 2 MB
  • - Black
  • - 3.63 kg
Warranty: 2 Years
Long product name Cognitive TPG B780 Wired Direct thermal POS printer :
The long product name of Cognitive TPG B780 Wired Direct thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hybrid Receipt/Slip, 2MB, w / Auto Cutter, Black, Dual USB/RS-232 9-Pin, Power Supply, USA Power Cord
More>>>
Short summary description Cognitive TPG B780 Wired Direct thermal POS printer:
This short summary of the Cognitive TPG B780 Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Cognitive TPG B780, Direct thermal, POS printer, 250 mm/sec, 7.68 cm, 80mm x 83mm, Wired

Long summary description Cognitive TPG B780 Wired Direct thermal POS printer:
This is an auto-generated long summary of Cognitive TPG B780 Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

Cognitive TPG B780. Print technology: Direct thermal, Type: POS printer, Print speed: 250 mm/sec. Maximum printing width: 7.68 cm, Roll dimensions: 80mm x 83mm. Connectivity technology: Wired, Standard interfaces: Ethernet, USB. Built-in barcodes: CODABAR (NW-7), Code 39, Code 93, EAN13, EAN8, Interleaved 2/5, PDF417, QR Code, UPC-A, UPC-E, Internal memory: 2 MB, Autocutter durability: 2 million cuts. Product colour: Black