Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Direct thermal / Thermal transfer POS printer
- - 203 x 203 DPI
- - Connectivity technology: Wired
- - USB port Serial interface
- - Internal memory: 0.128 MB
- - Beige
- - 1.53 kg
Long product name Cognitive TPG A798 203 x 203 DPI Wired Direct thermal / Thermal transfer POS printer
:
A798, Thermal Receipt, 4MB, with auto cutter, Beige, Dual USB/RS-232 9-Pin, Power Supply, USA Power Cord
The long product name of Cognitive TPG A798 203 x 203 DPI Wired Direct thermal / Thermal transfer POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
A798, Thermal Receipt, 4MB, with auto cutter, Beige, Dual USB/RS-232 9-Pin, Power Supply, USA Power Cord
More>>>
Short summary description Cognitive TPG A798 203 x 203 DPI Wired Direct thermal / Thermal transfer POS printer:
This short summary of the Cognitive TPG A798 203 x 203 DPI Wired Direct thermal / Thermal transfer POS printer data-sheet is auto-generated and uses the product title and the first six key specs.
Cognitive TPG A798, Direct thermal / Thermal transfer, POS printer, 203 x 203 DPI, 150 mm/sec, 58, 60, 82.5 mm, Wired
Long summary description Cognitive TPG A798 203 x 203 DPI Wired Direct thermal / Thermal transfer POS printer:
This is an auto-generated long summary of Cognitive TPG A798 203 x 203 DPI Wired Direct thermal / Thermal transfer POS printer based on the first three specs of the first five spec groups.
Cognitive TPG A798. Print technology: Direct thermal / Thermal transfer, Type: POS printer, Maximum resolution: 203 x 203 DPI. Supported paper width: 58, 60, 82.5 mm. Connectivity technology: Wired, Serial interface type: RS-232, Standard interfaces: USB, RS-232. Internal memory: 0.128 MB, Flash memory: 2 MB, Autocutter durability: 2.3 million cuts. Product colour: Beige