location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGNX-G612LX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGNX-G612LX1
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:26:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 610 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 1000 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.2
  • - 29 W
Long product name CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3 :
The long product name of CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GT 610, PCI Express 2.0x1, 1024MB, DDR3, 64bit, 810MHz GPU, 1000MHz Memory clock speed
More>>>
CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3:
The official description of CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GeForce your PC
The Club 3D GeForce GT 610 PCI Express X1 is the best choice for low power consumption PC systems, eliminating the need for an external power connection. The included low profile brackets and its small PCI Express X1 slot size make installation a snap. Every PC deserves dedicated graphics. Bring your multimedia performance to life with a Club 3D GeForce GT 610 graphics card.

Fast Performance
Accelerate your PC's performance by up to 3x over today's integrated graphics solutions and add an extra 1024MB of memory. Based on a PC configured with an Intel Core i7 3.2GHz processor.

Built for DirectX 11
DirectX 11 GPU with Shader Model 5.0 support designed for ultra high performance in the new API’s key graphics feature, GPU-accelerated tessellation. See what your eyes have been missing. Experience lifelike characters and incredibly detailed terrain and game environments in the latest DX11 games.

Great Multimedia
Tap into Club 3D dedicated graphics and see how amazing HD video, photo, and web performance can be. Speed up your most demanding tasks. Enjoy 1080p online videos, render high-res photos instantly and supercharge your favorite multimedia applications. Go online and navigate, shop and socialize in a whole new way with HTML5 GPU accelerated web browsers like Internet Explorer 9, Mozilla Firefox® 12 and Google Chrome™. Break through the boundaries of your screen. Immerse yourself in eye popping Blu-Ray 3D™ movies, view and edit your photos and browse the web – all in HD stereoscopic 3D.

NVIDIA CUDA
CUDA is NVIDIA’s parallel computing architecture that enables dramatic increases in computing performance by harnessing the power of the GPU (graphics processing unit).
With millions of CUDA-enabled GPUs sold to date, software developers, scientists and researchers are finding broad-ranging uses for CUDA, including image and video processing, computational biology and chemistry, fluid dynamics simulation, CT image reconstruction, seismic analysis, ray tracing, and much more.

Short summary description CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3:
This short summary of the CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CGNX-G612LX1, GeForce GT 610, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3:
This is an auto-generated long summary of CLUB3D CGNX-G612LX1 graphics card NVIDIA GeForce GT 610 1 GB GDDR3 based on the first three specs of the first five spec groups.

CLUB3D CGNX-G612LX1. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 610, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
48
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 610
Processor frequency *
810 MHz
Shader clock
1620 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Stream processors
48
Maximum displays per videocard
2
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1000 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
HDMI version
1.4a
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.0
Performance
OpenGL version *
4.2
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Full HD
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Bracket height
Full-Height (FH)
Number of slots
1
Power
Minimum system power supply *
300 W
Power consumption (typical) *
29 W
System requirements
Minimum processor
Intel Pentium 4, AMD Athlon XP
Minimum RAM
2048 MB
Minimum storage drive space
300 MB
Weight & dimensions
Weight
163 g
Length
148 mm
Depth
16 mm
Height
63 mm
Packaging content
User guide
Yes
Manual
Yes
Other features
HDMI
Yes
Compatible operating systems
Microsoft Windows XP 32/64-Bit Microsoft Windows Vista 32/64-Bit Microsoft Windows 7 32/64-Bit
Graphics card family
NVIDIA