location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D GF FX5700LE 128MB DDR GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GF FX5700LE 128MB DDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGN-L368TVD
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D GF FX5700LE 128MB DDR GDDR :
The long product name of CLUB3D GF FX5700LE 128MB DDR GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GF FX5700LE 128MB DDR AGP DVI
More>>>
CLUB3D GF FX5700LE 128MB DDR GDDR:
The official description of CLUB3D GF FX5700LE 128MB DDR GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club-3D FX5700 is an affordable upgrade to broaden the visual possibilities on your PC. This graphics card delivers enhanced visual quality and performance for today’s and tomorrow’s graphics-intensive digital photo and video applications, web-surfing and gaming.
NVIDIA CINEFX SHADING ARCHITECTURE
Support for DX 9.0 pixel shader 2.0+
Support for DX 9.0 vertex shader 2.0+
Very long pixel programs up to 1024 instructions
Very long vertex programs with up to 256 static instructions and up to 65,536 instructions executed before termination
Looping and subroutines with up to 256 loops per vertex program
Subroutines in shader programs
Dynamic flow control
Conditional write masking
Conditional execution
Procedural shading
Full instruction set for vertex and pixel programs
Z-correct bump mapping
Hardware-accelerated shadow effects with shadow buffers
Two-sided stencil
Programmable matrix palette skinning
Keyframe animation
Custom lens effects: fish eye, wide angle, fresnel effects, water refraction

HIGH-PERFORMANCE, HIGH-PRECISION 3D RENDERING ENGINE
Up to 8 pixels per clock rendering engine
128-bit, studio-quality floating point precision through the entire graphics pipeline
Native support for 128-bit floating point, 64-bit floating point and 32-bit integer rendering modes
Up to 16 textures per pass
Support for sRGB texture format for gamma textures
DirectX and S3TC texture compression

HIGH-PERFORMANCE 2D RENDERING ENGINE
Optimized for 32-bpp, 24-bpp, 16-bpp, 15-bpp and 8-bpp modes
True-color, 64×64 hardware cursor with alpha
Multibuffering (double, triple or quad) for smooth animation and video playback

INTELLISAMPLE HCT
Blistering-fast antialiasing performance
Adaptive texture filtering
Support for advanced lossless compression algorithms for both color and z-data
Fast z-clear
Extends performance and quality gains to higher resolutions and frame rates

DISPLAY PIPELINE WITH FULL NVIDIA NVIEW CAPABILITIES
Dual RAMDACs (up to 400 MHz) for display resolutions up to and including 2048×1536 @ 85Hz
Integrated NTSC/PAL TV encoder support resolutions up to 1024×768 without the need for panning with built-in Macrovision copy protection
DVD and HDTV-ready MPEG-2 decoding up to 1920×1080i resolutions
DVI support for compatibility with nextgeneration flat panel displays with resolutions up to and including 1600×1200
NVIDIA® NVRotate™ application for advanced viewing flexibility
NVIDIA® NVKeystone™ application for advanced display correction

NVIDIA DIGITAL VIBRANCE CONTROL (DVC) 3.0
Image sharpening controls
Color controls

ROCKET SCIENCE FOR A SYSTEM-LEVEL SOLUTION
0.13 micron process technology for higher levels of integration and higher operating clock speeds
Copper vias and wiring
Advanced thermal monitoring and thermal management
Support for up to 256MB
AGP 8X including Fast Writes and sideband addressing

Short summary description CLUB3D GF FX5700LE 128MB DDR GDDR:
This short summary of the CLUB3D GF FX5700LE 128MB DDR GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D GF FX5700LE 128MB DDR, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D GF FX5700LE 128MB DDR GDDR:
This is an auto-generated long summary of CLUB3D GF FX5700LE 128MB DDR GDDR based on the first three specs of the first five spec groups.

CLUB3D GF FX5700LE 128MB DDR. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Processor
Processor front side bus
200 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR
Ports & interfaces
Interface type *
AGP 8x
System requirements
Minimum system requirements
Intel Pentium or AMD Athlon or compatible 128MB of system memory Mainboard with free AGP (4x/8x) slot AGP Voltage 1,5V CD-ROM drive for software installation 350Watt or greater Power Supply
Other features
Mac compatibility
No
Power requirements
AGP Voltage 1,5V
Compatible operating systems
Windows XP Windows 2000 Windows Me Windows 98/95 Linux
Compatible products
AGP 4x/8x