location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia GeForce 4 MX4000 128MB DDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGN-B188TV
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR :
The long product name of CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nvidia GeForce 4 MX4000 128MB DDR TV-OUT
More>>>
CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR:
The official description of CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Club-3D GeForce4 MX graphics processing unit (GPU), Club-3D provides a new level of cost-effective, high-performance graphics to the value PC user.
With their incomparable NVIDIA® nView™ multi-display technology, Lightspeed Memory Architecture II, and Acccuview Antialiasing™ technology, the GeForce4 MX deliver feature-rich graphics technology, performance, and flexibility.

Features:
• AGP 8X
• Accuview Antialiasing (AA)
• Lightspeed Memory Architecture (LMA) II
• Digital Vibrance Control (DVC)
• Video Processing Engine (VPE)
• Integrated TV Encoder
• Lossless Z-Compression
• MX Memory Crossbar

Short summary description CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR:
This short summary of the CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Nvidia GeForce 4 MX4000 128MB DDR, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR:
This is an auto-generated long summary of CLUB3D Nvidia GeForce 4 MX4000 128MB DDR GDDR based on the first three specs of the first five spec groups.

CLUB3D Nvidia GeForce 4 MX4000 128MB DDR. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card bus clock speed
275 MHz
Graphics card RAMDAC
350 MHz
Memory
Graphics card memory type *
GDDR
Memory bus *
64 bit
Data transfer rate
1.1 Gbit/s
Ports & interfaces
Interface type *
AGP 8x
Performance
TV tuner integrated *
No
System requirements
Minimum system requirements
AGP (4x/8x) slot CD-ROM drive 350W Power Supply
Minimum processor
Intel Pentium
Minimum RAM
128 MB
Other features
Mac compatibility
No
External video modes refresh rate (max)
120 Hz
Graphics card integrated TV encoder
Supports 1024x768
Compatible operating systems
• Windows XP/MCE/2000/ME/9X/NT4SP6 • Linux