X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEFORCE MX4000 64MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGN-B184TV
Category :
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13720
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name CLUB3D GEFORCE MX4000 64MB:
The short editorial description of CLUB3D GEFORCE MX4000 64MB
GEFORCE MX4000 64MB AGP DDR TV

Marketing text CLUB3D GEFORCE MX4000 64MB

:
The official marketing text of CLUB3D GEFORCE MX4000 64MB as supplied by the manufacturer
GeForce 4 MX4000 64MB

Full Features:
Accuview Antialiasing
The Accuview Antialiasing subsystem with advanced multisampling hardware delivers full-scene antialiased quality at performance levels never before seen.

Lightspeed Memory Architecture II
LMA II boosts effective memory bandwidth by up to 300%. Radical new technologies―including Z-occlusion culling, fast Z-clear, and auto pre-charge―effectively multiply the memory bandwidth to ensure fluid frame rates for the latest 3D and 2D games and applications.

Unified Driver Architecture (UDA)
Part of the NVIDIA Forceware unified software environment (USE). The NVIDIA UDA guarantees forward and backward compatibility with software drivers. Simplifies upgrading to a new NVIDIA product because all NVIDIA products work with the same driver software.

Digital Vibrance Control (DVC)
Allows the user to adjust color controls digitally to compensate for the lighting conditions of their workspace, in order to achieve accurate, bright colors in all conditions.
Currently this feature is not available on Mac systems.

AGP 4X/2X with AGP Texturing and Fast Writes
Takes advantage of new methods for transferring information more efficiently and allows content developers to use high-quality 32-bit color textures and high-polygon count scenes.

Highest Quality and Highest Performance Microsoft Windows XP Support
Fully accelerates Windows XP multimedia and user interfaces, making it the ideal Windows XP graphics solution.

Video Processing Engine (VPE)
Integrated high-definition Video Processing Engine delivers the highest quality DVD, video, and display output available in the market today. Integrated hardware MPEG2 decoder reduces CPU utilization for DVD playback to provide a longer viewing experience.

64MB 128-bit DDR Frame Buffer Memory
Delivers up to 8.8GB per second of memory bandwidth to ensure peak performance and the smoothest frame rates.

Integrated TV Encoder Supporting 1024x768 Resolution
Provides best-in-class TV-out functionality.

Lossless Z-Compression
LMA II contains a lossless form of Z-compression that delivers a 4:1 benefit. Compression is a crucial technique in saving memory bandwidth for higher performance.

MX Memory Crossbar
Dual memory controllers allow more efficient utilization of memory bandwidth.

Integrated 350MHz DACs
Drives two independent CRT displays with crisp and clear image quality at 2048x1536 resolution @ 75Hz.

Quad Cache
LMA II contains a caching system for primitives, vertices, textures and pixels. These caches are individually dedicated and optimized for almost instant graphics pipeline access and reuse.

nView Multi-Display Technology
The nView hardware and software technology combination delivers maximum flexibility for multi-display options, and provides unprecedented end-user control of the desktop experience.

Integrated Dual-Channel TMDS Transmitter
Enables two independent Digital Flat Panel (DFP) displays at resolutions up to 1280 x1024.
Short summary description CLUB3D GEFORCE MX4000 64MB:
This short summary of the CLUB3D GEFORCE MX4000 64MB data-sheet is auto-generated and uses the product title and the first six key specs.
CLUB3D GEFORCE MX4000 64MB, Intel Pentium or AMD Athlon or compatible 128MB of system memory, AGP 8x, 2048 x 1536 pixels, Windows XP Windows ME Windows 2000 Windows 9X Linux
Long summary description CLUB3D GEFORCE MX4000 64MB:
This is an auto-generated long summary of CLUB3D GEFORCE MX4000 64MB based on the first three specs of the first five spec groups.
CLUB3D GEFORCE MX4000 64MB. Maximum resolution: 2048 x 1536 pixels, Processor front side bus: 133 MHz. Interface type: AGP 8x. Minimum system requirements: Intel Pentium or AMD Athlon or compatible 128MB of system memory. Compatible operating systems: Windows XP Windows ME Windows 2000 Windows 9X Linux
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Maximum resolution*
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
133 MHz
Ports & interfaces
Interface type*
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
AGP 8x
System requirements
Minimum system requirements
Intel Pentium or AMD Athlon or compatible
128MB of system memory
Mainboard with free AGP (4x/8x) slot
CD-ROM drive for software installation
350Watt or greater Power Supply
Technical details
Compatibility
The other products, software and hardware this product can be used with.
AGP (4x/8x)
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP
Windows ME
Windows 2000
Windows 9X
Linux