X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RADEON X700PRO 128MB DDR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-PX78TVD
Category :
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:27:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10341
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name CLUB3D RADEON X700PRO 128MB DDR GDDR3:
The short editorial description of CLUB3D RADEON X700PRO 128MB DDR GDDR3
RADEON X700PRO 128MB DDR PCI-E DVI TVO RETAIL

Marketing text CLUB3D RADEON X700PRO 128MB DDR GDDR3

:
The official marketing text of CLUB3D RADEON X700PRO 128MB DDR GDDR3 as supplied by the manufacturer
The Club-3D Radeon X700 is the real "GAME CARD" and combines ultra speed with the latest high-end DirectX 9 game technology for an affordable price. With the rocksolid and ultra fast Club-3D Radeon X700 you can enter the game arena in a high quality graphical environment

Full Features:
SMARTSHADER™ HD
• SMARTSHADER™ defines the level of
realism in latest 2D/3D games and
applications
• Complete hardware-accelerated
Microsoft® DirectX® 9.0 programmable
vertex and pixel shader support
• Full hardware support for OpenGL® 2.0

SMOOTHVISION™ HD
• SMOOTHVISION™ improves image
quality by smoothing jagged edges,
improving blurriness and refining
background details during on-screen
motion and at lower resolutions.
• SMOOTHVISION™ settings are userconfigurable in ATI CATALYST™
Control Panel:
• 2x/4x/6x Anti-Aliasing (AA) modes
- Sparse multi-sample algorithm with
gamma correction, programmable
sample patterns and centroid sampling
- Loss-less Color Compression (up to
6:1) at all resolutions
- Temporal Anti-Aliasing
• 2x/4x/8x/16x Anisotropic Filtering
(AF) modes
- Up to 128-tap texture filtering
- Adaptive algorithm with bilinear
(performance) and trilinear (quality)
options

HYPER Z™ III
• HYPER Z™ ensures optimal hardware
performance by discarding irrelevant
object data that is not visible to end-user on their display.
• Leverages key features from ATI’s third generation HYPER Z™ III technology that conserves video memory bandwidth for improved performance in demanding 2D/3D games and applications.
• Lossless Z-Buffer Compression (up to 48:1)
• Fast Z-Buffer Clear
• Z Cache optimized for real-time shadow rendering

VIDEOSHADER™
• Seamless integration of pixel shaders
with video in real time
• FULLSTREAM™ video de-blocking
technology for Real, DivX, and WMV9
formats
• VIDEOSOAP™ noise removal filtering
for captured video
• MPEG1/2/4 decode and encode
acceleration
• DXVA Support
• Hardware Motion Compensation, iDCT, DCT and color space conversion
• All-format DTV/HDTV decoding
• YPrPb component output for direct
drive of HDTV displays†
• Adaptive Per-Pixel De-Interlacing and Frame Rate Conversion (temporal filtering)
3Dc™
• High quality 4:1 Normal Map Compression
• Works with any two-channel data format

ADDITIONAL FEATURES
• Dual integrated display controllers
• Dual integrated 10 bit per channel
400 MHz DACs
• Integrated 165 MHz TMDS transmitter (DVI 1.0 / HDMI compliant and HDCP ready)
• Integrated TV Output support up to 1024x768 resolution
• Windows® Logo Program compliant
• ATI CATALYST™ Software Suite
Short summary description CLUB3D RADEON X700PRO 128MB DDR GDDR3:
This short summary of the CLUB3D RADEON X700PRO 128MB DDR GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.
CLUB3D RADEON X700PRO 128MB DDR, GDDR3, Intel Pentium or AMD Athlon or compatible 128MB of system memory Mainboard with free PCIe x16 slot, PCI, 2048 x 1536 pixels, Windows 2000 Windows XP Linux
Long summary description CLUB3D RADEON X700PRO 128MB DDR GDDR3:
This is an auto-generated long summary of CLUB3D RADEON X700PRO 128MB DDR GDDR3 based on the first three specs of the first five spec groups.
CLUB3D RADEON X700PRO 128MB DDR. Maximum resolution: 2048 x 1536 pixels, Processor front side bus: 430 MHz. Graphics adapter memory type: GDDR3. Interface type: PCI. Minimum system requirements: Intel Pentium or AMD Athlon or compatible 128MB of system memory Mainboard with free PCIe x16 slot. Compatible operating systems: Windows 2000 Windows XP Linux
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Maximum resolution*
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
430 MHz
Memory
Graphics adapter memory type*
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Ports & interfaces
Interface type*
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
PCI
System requirements
Minimum system requirements
Intel Pentium or AMD Athlon or compatible
128MB of system memory
Mainboard with free PCIe x16 slot
CD-ROM drive for software installation
350Watt or greater Power Supply
Technical details
Compatibility
The other products, software and hardware this product can be used with.
PCIe x16
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000
Windows XP
Linux