X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA CLUB-3D PCI-e 128Mb ATI X600PRO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-PX68TVD
Category :
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:04:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10313
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO GDDR:
The short editorial description of CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO GDDR
Radeon X600PRO 128MB DDR, 128BIT, DVI, TV-Out

Marketing text CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO GDDR

:
The official marketing text of CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO GDDR as supplied by the manufacturer
Radeon X600PRO 128MB:
DirectX 9.x compliant
OpenGL 2.0 support
DVI-I (VGA) out (suitable for CRT and digital LCD)
HD15 (VGA) out (Suitable for CRT and analog LCD)
VertexShaders 2.x
PixelShaders 2.x
Up to 16x Anisotropic Filtering
Up to 6x Multi Sampling Anti Aliasing
Full Screen Anti Aliasing Gamma Correction
Video Gamma Correction
All format DTV/HDTV decoding
Integrated 165MHz TMDS Transmitter
Integrated TV-out up to 1024x768
Full screen overlay on TV
Short summary description CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO GDDR:
This short summary of the CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO GDDR data-sheet is auto-generated and uses the product title and the first six key specs.
CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO, 2048 x 1536 pixels, GDDR, Intel Pentium or AMD Athlon or compatible 128MB of system memory, Windows Logo Program compliant ATI CATALYST Software Suite, Windows XP Windows MCE Windows 2000 Linux
Long summary description CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO GDDR:
This is an auto-generated long summary of CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO GDDR based on the first three specs of the first five spec groups.
CLUB3D VGA CLUB-3D PCI-e 128Mb ATI X600PRO. Maximum resolution: 2048 x 1536 pixels. Graphics adapter memory type: GDDR. DirectX version: 9.0. Minimum system requirements: Intel Pentium or AMD Athlon or compatible 128MB of system memory. Bundled software: Windows Logo Program compliant ATI CATALYST Software Suite
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Maximum resolution*
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Memory
Graphics adapter memory type*
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Performance
DirectX version*
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
System requirements
Minimum system requirements
Intel Pentium or AMD Athlon or compatible
128MB of system memory
Mainboard with free PCIe x16 slot
CD-ROM drive for software installation
350Watt or greater Power Supply
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows Logo Program compliant
ATI CATALYST Software Suite
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP
Windows MCE
Windows 2000
Linux