X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATI Radeon X800PRO VIVO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGA-PX86VTVD
Category :
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9712
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name CLUB3D ATI Radeon X800PRO VIVO GDDR3:
The short editorial description of CLUB3D ATI Radeon X800PRO VIVO GDDR3
ATI Radeon X800PRO VIVO

Marketing text CLUB3D ATI Radeon X800PRO VIVO GDDR3

:
The official marketing text of CLUB3D ATI Radeon X800PRO VIVO GDDR3 as supplied by the manufacturer
The Club 3D Radeon X800 is the fastest and most advanced Graphics Processor on the market. With up to 16 pixelpipelines, 6 vertexpipes, 256 bit GDDR3 memory interface, 1536 shader instructions, up to 5 floating point Shader instructions and up to 12 VertexShader Operations per clock cycle it will bring the best Gaming Experience ever met. New techniques as 3Dc, Temporal Multi Sampling Anti Aliasing will bring unmatched image quality to games on an extremely high frame rates.
The Radeon X800 is based on the latest TSMC 0.13 micron copper low-k manufacturing process, to achieve higher clockspeeds without the huge power consumption.

Features:
• DirectX 9.x compliant
• VertexShaders 2.x
• PixelShaders 2.x
• High Dimension Floating-Point Textures
• Multiple Render Targets
• Up to 16x Anisotropic Filtering
• Up to 6x Multi Sampling Anti Aliasing
• Up to 12x Temporal Multi Sampling Anti Aliasing
• Full Screen Anti Aliasing Gamma Correction
• Video Gamma Correction
• 3Dc Normal Map Compression
• Video In, Video Out
Short summary description CLUB3D ATI Radeon X800PRO VIVO GDDR3:
This short summary of the CLUB3D ATI Radeon X800PRO VIVO GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.
CLUB3D ATI Radeon X800PRO VIVO, 2048 x 1536 pixels, GDDR3, AGP 8x, AGP (4x/8x) slot CD-ROM drive 350W Power Supply, Intel Pentium, 58W
Long summary description CLUB3D ATI Radeon X800PRO VIVO GDDR3:
This is an auto-generated long summary of CLUB3D ATI Radeon X800PRO VIVO GDDR3 based on the first three specs of the first five spec groups.
CLUB3D ATI Radeon X800PRO VIVO. Maximum resolution: 2048 x 1536 pixels, Graphics adapter RAMDAC: 400 MHz. Graphics adapter memory type: GDDR3, Memory bus: 256 bit. Interface type: AGP 8x. Minimum system requirements: AGP (4x/8x) slot CD-ROM drive 350W Power Supply, Minimum processor: Intel Pentium, Minimum RAM: 128 MB. Power requirements: 58W, Compatible operating systems: • Windows XP/MCE/2000 • Linux
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Maximum resolution*
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Graphics adapter RAMDAC
400 MHz
Graphics adapter bus clock speed
475 MHz
Memory
Graphics adapter memory type*
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus*
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Ports & interfaces
Interface type*
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
AGP 8x
I/O ports
An interface on a device to which you can connect another device.
1x Video In
1x Video Out
System requirements
Minimum system requirements
AGP (4x/8x) slot
CD-ROM drive
350W Power Supply
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel® Pentium®
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
58W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
• Windows XP/MCE/2000
• Linux
External video modes refresh rate (max)
200 Hz