Long product name Cisco WS-X3500-XL network switch component
:
GigaStack Stacking GBIC for the Catalyst 2900-xl 3500-xl
The long product name of Cisco WS-X3500-XL network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GigaStack Stacking GBIC for the Catalyst 2900-xl 3500-xl
More>>>
Short summary description Cisco WS-X3500-XL network switch component:
This short summary of the Cisco WS-X3500-XL network switch component data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco WS-X3500-XL, 1 Gbit/s, Cat5, Catalyst 3550 multilayer switches upgrade port, 1000BASE-X
Long summary description Cisco WS-X3500-XL network switch component:
This is an auto-generated long summary of Cisco WS-X3500-XL network switch component based on the first three specs of the first five spec groups.
Cisco WS-X3500-XL. Data transfer rate: 1 Gbit/s, Cabling technology: Cat5. Slot type: Catalyst 3550 multilayer switches upgrade port, I/O ports: 1000BASE-X