X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Catalyst 2955S 12 Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-C2955S-12
Category :
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
network switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:39:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 38721
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
  Leaflet(0.4MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Cisco Catalyst 2955S 12 Switch:
The short editorial description of Cisco Catalyst 2955S 12 Switch
Cisco Catalyst 2955S 12 Switch
Short summary description Cisco Catalyst 2955S 12 Switch:
This short summary of the Cisco Catalyst 2955S 12 Switch data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco Catalyst 2955S 12 Switch, SNMP, Telnet, RMON, IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802., 205 x 127.8 x 96 mm, Wired, -40 - 60 °C, -40 - 85 °C
Long summary description Cisco Catalyst 2955S 12 Switch:
This is an auto-generated long summary of Cisco Catalyst 2955S 12 Switch based on the first three specs of the first five spec groups.
Cisco Catalyst 2955S 12 Switch. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.. MAC address table: 8000 entries, Switching capacity: 13.6 Gbit/s, Maximum data transfer rate: 0.1 Gbit/s. Management protocols: SNMP, Telnet, RMON, Switching protocols: IGMP, IP, RADIUS, TCP, UDP, TFTP, Data link protocols: Ethernet, Fast Ethernet. Safety: CE, UL, CSA, TUV GS, AS/NZS 3260, NOM UL 1604 - Class I. Weight: 1.4 kg
Cisco Catalyst 2955S 12 Switch Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.