location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC ISDN access device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIC-1ADSL-I-DG
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC ISDN access device :
The long product name of Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC ISDN access device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MODULE: 17/26/36/3700 ADSL over ISDN
More>>>
Short summary description Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC ISDN access device:
This short summary of the Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC, all, 2048 Kbit/s, 68 g, 1-port ADSLoISDN WAN Interface Card

Long summary description Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC ISDN access device:
This is an auto-generated long summary of Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC ISDN access device based on the first three specs of the first five spec groups.

Cisco 1700/2600/3600/3700 SERIES 1-PORT ADSL OVER ISDN WIC. Data link protocols: all. Modem speed: 2048 Kbit/s. Weight: 68 g. I/O ports: 1-port ADSLoISDN WAN Interface Card

Country Distributor
United Kingdom 1 distributor(s)