X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bdl PIX 525 Chassis+SW Li Failover
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIX-525-FO-BUN
Category :
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
hardware firewalls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14431
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
  Leaflet(0.9MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco Bdl PIX 525 Chassis+SW Li Failover:
The short editorial description of Cisco Bdl PIX 525 Chassis+SW Li Failover
Cisco PIX 525 Chassis+SW Li Failover,10/100 Fast Ethernet,330 Mbps,(3DES) VPN -170,(AES) VPN-270
Short summary description Cisco Bdl PIX 525 Chassis+SW Li Failover:
This short summary of the Cisco Bdl PIX 525 Chassis+SW Li Failover data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco Bdl PIX 525 Chassis+SW Li Failover, 2U, 4 - 40 °C, -25 - 70 °C, SSHv2, Telnet, HTTP/HTTPS, ICMP, SNMP, DHCP, 256-bit AES, 5 - 95%
Long summary description Cisco Bdl PIX 525 Chassis+SW Li Failover:
This is an auto-generated long summary of Cisco Bdl PIX 525 Chassis+SW Li Failover based on the first three specs of the first five spec groups.
Cisco Bdl PIX 525 Chassis+SW Li Failover. Data transfer rate (max): 100 Mbit/s, Firewall throughput: 330 Mbit/s, VPN throughput: 145 Mbit/s. Management protocols: SSHv2, Telnet, HTTP/HTTPS, ICMP, SNMP, DHCP, Supported network protocols: HTTP, FTP, ESMTP, SNMP, ICMP, H.323, SIP, SCCP, RTSP, GTP, RPC, etc., Routing protocols: OSPF. Security algorithms: 256-bit AES, Firewall security: SPI, NAP, DoS, VPN support: VPN Server VPN Client VPN Stateful Failover Site-to-Site VPN (IKE, IPSec) . Management platform: CLI. Peak power: 65 W
Cisco Bdl PIX 525 Chassis+SW Li Failover Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.