Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC) 1U hardware firewall

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIX-515E-UR-BUN
Category
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
hardware firewalls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16224
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC) 1U hardware firewall :
The short editorial description of Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC) 1U hardware firewall

PIX 515E unrestricted bundle (chassis, unrestricted software, 2 10/100 Ports, 64 MB RAM, VAC or VAC+)
More>>>
Short summary description Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC) 1U hardware firewall:
This short summary of the Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC) 1U hardware firewall data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC), 100 Mbit/s, H.323 Version 4, Session Initiation Protocol (SIP), Cisco Skinny Client Control Protocol (SCCP), Rea, SNMP,CLI, 433 MHz, 1U, 64 MB
Long summary description Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC) 1U hardware firewall :

Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC). Data transfer rate (max): 100 Mbit/s. Data link protocols: H.323 Version 4, Session Initiation Protocol (SIP), Cisco Skinny Client Control Protocol (SCCP), Rea, Management protocols: SNMP,CLI. Processor frequency: 433 MHz. Form factor: 1U. Minimum RAM: 64 MB, Minimum flash memory: 16 MB, Minimum processor: Intel Celeron Processor

This is an auto-generated long summary of Cisco PIX 515E BUNDLE (CHASSIS/UNRESTRICTED SW/2 FE PORTS VAC) 1U hardware firewall based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.