Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco 1-port High Speed Serial Interface Network Module Internal 0.054Gbit/s network switch component

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-port High Speed Serial Interface Network Module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM-1HSSI=
Category
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
network switch components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21398
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco 1-port High Speed Serial Interface Network Module Internal 0.054Gbit/s network switch component :
The short editorial description of Cisco 1-port High Speed Serial Interface Network Module Internal 0.054Gbit/s network switch component

1-port High Speed Serial Interface Network Module for the Catalyst 3640 3620
More>>>
Short summary description Cisco 1-port High Speed Serial Interface Network Module Internal 0.054Gbit/s network switch component:
This short summary of the Cisco 1-port High Speed Serial Interface Network Module Internal 0.054Gbit/s network switch component data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 1-port High Speed Serial Interface Network Module, 0.054 Gbit/s, 0 - 40 °C, -2 - 70 °C, 5 - 95%, 180 x 183 x 40 mm, 1 kg
Long summary description Cisco 1-port High Speed Serial Interface Network Module Internal 0.054Gbit/s network switch component :

Cisco 1-port High Speed Serial Interface Network Module. Data transfer rate: 0.054 Gbit/s. Dimensions (WxDxH): 180 x 183 x 40 mm, Weight: 1 kg

This is an auto-generated long summary of Cisco 1-port High Speed Serial Interface Network Module Internal 0.054Gbit/s network switch component based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)