location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC network media converter 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CWDM-SFP-1510=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320877464 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC network media converter 1000 Mbit/s :
The long product name of Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC network media converter 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC
More>>>
Short summary description Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC network media converter 1000 Mbit/s:
This short summary of the Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC network media converter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC, 1000 Mbit/s, CWDM, Wired, 1510 nm, IEEE 802.3z, 0 - 50 °C

Long summary description Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC network media converter 1000 Mbit/s:
This is an auto-generated long summary of Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC network media converter 1000 Mbit/s based on the first three specs of the first five spec groups.

Cisco CWDM 1510 nm SFP Gigabit Ethernet & 1G/2G FC. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: CWDM. Connectivity technology: Wired. Wavelength: 1510 nm. Compliance industry standards: IEEE 802.3z. Data link protocols: Gigabit Ethernet, 2Gb FC, Interface: SFP (mini-GBIC), Fiber type: FC-PI

Brand Image Product code Product Stock Price from
Cisco

Cisco CWDM 1470 nm SFP Gigabit Ethernet & 1G/2G FC network media converter 1000 Mbit/s
(show image)
CWDM-SFP-1470= CWDM 1470 nm SFP Gigabit Ethernet & 1G/2G FC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 3 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)