X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2801
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO2801-AC-IP
Category :
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 37034
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Cisco 2801 Ethernet LAN Black,Blue,Stainless steel:
The short editorial description of Cisco 2801 Ethernet LAN Black,Blue,Stainless steel
Integrated services router with AC power including power over ethernet distribution capability, 2FE, 4 Interface Card Slots, 2 PVDM slots, 2 AIMs, and IOS IP Base Software
Short summary description Cisco 2801 Ethernet LAN Black,Blue,Stainless steel:
This short summary of the Cisco 2801 Ethernet LAN Black,Blue,Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 2801, Black, Blue, Stainless steel, 0 - 40 °C, 1U, -20 - 65 °C, 10 - 85%, 10/100Base-T(X)
Long summary description Cisco 2801 Ethernet LAN Black,Blue,Stainless steel:
This is an auto-generated long summary of Cisco 2801 Ethernet LAN Black,Blue,Stainless steel based on the first three specs of the first five spec groups.
Cisco 2801. Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). WAN connection: Ethernet (RJ-45). Firewall security: IOS, Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES. Colour of product: Black, Blue, Stainless steel, Form factor: 1U. Flash memory: 64 MB, Internal memory: 128 MB
Cisco 2801 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.