location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 2610XM wired router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2610XM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO2610XM show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco 2610XM wired router Fast Ethernet Black :
The long product name of Cisco 2610XM wired router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100 Ethernet Router with IOS IP Software, 32F/128D
More>>>
Short summary description Cisco 2610XM wired router Fast Ethernet Black:
This short summary of the Cisco 2610XM wired router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 2610XM, Ethernet WAN, Fast Ethernet, Black

Long summary description Cisco 2610XM wired router Fast Ethernet Black:
This is an auto-generated long summary of Cisco 2610XM wired router Fast Ethernet Black based on the first three specs of the first five spec groups.

Cisco 2610XM. Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 192-bit AES, 256-bit AES, 3DES, DES, Firewall security: Cisco IOS. Flash memory: 32 MB, Internal memory: 128 MB. Product colour: Black, Rack capacity: 1U, LED indicators: Power. Width: 445 mm, Depth: 300 mm, Height: 43 mm