Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco 7500 Series AC Power Cord, US 2.5m power cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7500 Series AC Power Cord, US
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-7KAC=
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0746320263861
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
power cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25329
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco 7500 Series AC Power Cord, US 2.5m power cable :
The short editorial description of Cisco 7500 Series AC Power Cord, US 2.5m power cable

7500 Series AC Power Cord, US
More>>>
Short summary description Cisco 7500 Series AC Power Cord, US 2.5m power cable:
This short summary of the Cisco 7500 Series AC Power Cord, US 2.5m power cable data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 7500 Series AC Power Cord, US, 2.5 m
Long summary description Cisco 7500 Series AC Power Cord, US 2.5m power cable :

Cisco 7500 Series AC Power Cord, US. Cable length: 2.5 m

This is an auto-generated long summary of Cisco 7500 Series AC Power Cord, US 2.5m power cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)