Cisco 7600-ES+20G3CXL= network switch module Gigabit Ethernet
Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco 7600-ES+20G3CXL= network switch module Gigabit Ethernet
:
The long product name of Cisco 7600-ES+20G3CXL= network switch module Gigabit Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
7600 Ethernet Services Plus Line Card, 20xGE SFP with DFC 3CXL
More>>>
Short summary description Cisco 7600-ES+20G3CXL= network switch module Gigabit Ethernet:
This short summary of the Cisco 7600-ES+20G3CXL= network switch module Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 7600-ES+20G3CXL=, Gigabit Ethernet, 1000 Mbit/s, IEEE 802.1Q, IEEE 802.1s, IEEE 802.3ad, SFP, 1000BASE-X, 96000 entries
Long summary description Cisco 7600-ES+20G3CXL= network switch module Gigabit Ethernet:
This is an auto-generated long summary of Cisco 7600-ES+20G3CXL= network switch module Gigabit Ethernet based on the first three specs of the first five spec groups.
Cisco 7600-ES+20G3CXL=. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.1s, IEEE 802.3ad. Fiber optic connector: SFP, Fiber ethernet cabling technology: 1000BASE-X. MAC address table: 96000 entries, Switching capacity: 20 Gbit/s, Forwarding rate: 48 Mpps. Buffer size per port: 512 MB, Compatibility: Cisco 7600 ES+. Management platform: CiscoWorks, CiscoView, CiscoWorks Resource Manager Essentials (RME), Cisco ANA, Cisco VAMS