location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY ST-2000U smart card reader Indoor USB 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-2000U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-2000UCZ-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112055409
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Oct 2018
Product end of life date
Cherry SmartDevice Setup (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY ST-2000U smart card reader Indoor USB 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plug and Play
  • - Interface: USB 2.0
  • - White
Warranty: 2 years
Long product name CHERRY ST-2000U smart card reader Indoor USB 2.0 White :
The long product name of CHERRY ST-2000U smart card reader Indoor USB 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartTerminal ST-2000U, USB, 16 keys, 525 g
More>>>
CHERRY ST-2000U smart card reader Indoor USB 2.0 White:
The official description of CHERRY ST-2000U smart card reader Indoor USB 2.0 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything a smartcard reader needs. The reliable PIN entry through the class 2 reader and the EMV certification make this ergonomic input device a product you can count on. This multi-talented device also impresses with its pleasant pressure point and feel. A must-have on every desk for applications requiring state-of-the-art security. Major benefit: the ST-2000U fulfils the requirements of the law governing electronic signatures (SigG) and the regulation on electronic signatures (SigV), giving electronic signatures a new standard of security.

- Common Criteria EAL 3+ certified for electronic signatures
- High-quality USB-smartcard reader
- Secure PIN entry
- "Single-handed operation" through high weight and stable standing
- PC/SC smartcard reader

Short summary description CHERRY ST-2000U smart card reader Indoor USB 2.0 White:
This short summary of the CHERRY ST-2000U smart card reader Indoor USB 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY ST-2000U, USB 2.0, 1.75 m, White, 252 g

Long summary description CHERRY ST-2000U smart card reader Indoor USB 2.0 White:
This is an auto-generated long summary of CHERRY ST-2000U smart card reader Indoor USB 2.0 White based on the first three specs of the first five spec groups.

CHERRY ST-2000U. Interface: USB 2.0. Cable length: 1.75 m, Product colour: White. Weight: 252 g

Features
Secure PIN entry
Yes
Plug and Play
Yes
Mean cycles between failures (MCBF)
100000
Compatible products
PC/SC, EMV 2000 Level 1, CCID
Design
Placement supported
Indoor
Product colour
White
Cable length
1.75 m
Ports & interfaces
Interface
USB 2.0
Supported protocols
T=0, T=1, S=8, S=9, S=10
Power
Standby current
100 mA
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
150 mm
Height
92 mm
Depth
55 mm
Weight
252 g
Sustainability
Certification
FCC, GS, CE, UL, EMV 2000 l.1
Packaging data
Quick installation guide
Yes
Package width
195 mm
Package depth
154 mm
Package height
67 mm
Package weight
600 g
Logistics data
Products per pallet
24 pc(s)
Master (outer) cases per pallet
12 pc(s)
Other features
Compatible operating systems
Windows 98/ME/2000/XP/XP64/Vista/Vista64 Linux MAC OS
Brand Image Product code Product Stock Price from
CHERRY ST-1144 SMARTTERMINAL CHERRY ST-1144 SMARTTERMINAL
(show image)
ST-1144UB ST-1144 SMARTTERMINAL 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1530 smart card reader Indoor Grey, White CHERRY ST-1530 smart card reader Indoor Grey, White
(show image)
ST-1530 ST-1530 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White
(show image)
ST-1503AAGZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black
(show image)
ST-1503AAEZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)