X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-1044U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-1044UB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4025112049934
Category :
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
smart card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 30 Nov 2016 16:18:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 34525
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Cherry ST-1044U:
The short editorial description of Cherry ST-1044U
USB 2.0, 12 MBit/s, 4.8 MHz, 300g

Marketing text Cherry ST-1044U

:
The official marketing text of Cherry ST-1044U as supplied by the manufacturer
Smart, stable, energy-saving and can be operated with one hand Whether access controls, network logon or chipcard-based transactions – the ST 1144 supports you in protecting your sensitive data in a simple and easy way.

- “Single-handed operation” through high weight and stable standing
- High-quality USB smart card reader
- Compatible chipcard types: Reads and writes on all ISO 7816 cards
- USB 2.0-compatible
- PC/SC smart card reader
- Low power consumption when idle: 2 mA
Short summary description Cherry ST-1044U:
This short summary of the Cherry ST-1044U data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry ST-1044U, USB 2.0, 75 x 51 x 55 mm, VDE, cURus, VDE GS, VCCI, CE, FCC, FIPS 201, CAC, 0 - 60 °C, -20 - 50 °C, Drivers CCID, PC/SC, CT-Api
Long summary description Cherry ST-1044U:
This is an auto-generated long summary of Cherry ST-1044U based on the first three specs of the first five spec groups.
Cherry ST-1044U. Interface: USB 2.0. Width: 75 mm, Height: 51 mm, Depth: 55 mm. Standby current: 100 mA. Certification: VDE, cURus, VDE GS, VCCI, CE, FCC, FIPS 201, CAC. Bundled software: Drivers CCID, PC/SC, CT-Api
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Indoor
Supported protocols
T=0, T=1, S=8, S=9, S=10
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ISO 7816, CCID, TAA
Compatible products
Other products that can be used with this product.
CardMan 3121
Colour of product
The colour e.g. red, blue, green, black, white.
Black, White
Cable length
How long the cable is.
1.75 m
Mean cycles between failures (MCBF)
100000
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
6 pc(s)
Package type
The type of product package e.g. box.
Box
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Weight & dimensions
Width
The measurement or extent of something from side to side.
75 mm
Height
The measurement of the product from head to foot or from base to top.
51 mm
Depth
The distance from the front to the back of something.
55 mm
Package width
The distance from one side of the packaging to the other.
12.8 cm
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
75 x 51 x 55 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Package depth
The distance from the front to the back of the packaging.
19.5 cm
Package height
The distance from the top to the bottom of the packaging.
6 cm
Package weight
Weight of the packaged product.
350 g
Power
Standby current
100 mA
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Certificates
Certification
VDE, cURus, VDE GS, VCCI, CE, FCC, FIPS 201, CAC
Packaging content
Quick installation guide
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PC/SC, CT-Api
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 50°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60°C
Brand
Image
Product code
Product
Stock
Price from
Cherry ST-1530 smart card reader
Cherry ST-1530 smart card reader
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ST-1530
USD 0.28
(excl. VAT)
USD 0.34(incl. VAT)
Cherry eHealth-BCS ST-1503
Cherry eHealth-BCS ST-1503
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ST-1503AAGZ
USD 0.37
(excl. VAT)
USD 0.45(incl. VAT)
Cherry eHealth-BCS ST-1503
Cherry eHealth-BCS ST-1503
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ST-1503AAEZ
USD 266.74
(excl. VAT)
USD 320.09(incl. VAT)
Cherry TC 1300
Cherry TC 1300
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
JT-0300WB-2
USD 33.52
(excl. VAT)
USD 40.56(incl. VAT)
Cherry SmartTerminal ST-1144
Cherry SmartTerminal ST-1144
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ST-1144UB
USD 18.99
(excl. VAT)
USD 22.79(incl. VAT)