X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CymotionKeyboard QWUS wless PS2 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M86-21950EUAAAAC
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5540
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Cherry CymotionKeyboard QWUS wless PS2 Black:
The short editorial description of Cherry CymotionKeyboard QWUS wless PS2 Black
CyMotion Master Solar - solar keyboard with energy-saving optical mouse, USA Int. layout

Marketing text Cherry CymotionKeyboard QWUS wless PS2 Black

:
The official marketing text of Cherry CymotionKeyboard QWUS wless PS2 Black as supplied by the manufacturer
CyMotion Master Solar

Cherry's new innovation - the solar powered keyboard.

The globally-unique, environmentally-friendly solar keyboard with "advanced keyboard technology" offers secure radio technology with energy-saving optical mouse and charging function during operation. Its 10 unique, side-mounted XPress keys enable horizontal and vertical navigation and quick access to complicated key combinations. 19 additional main, premium, multimedia, and internetkeys, freely-programmable with the brilliant KeyM@n software, perfect comfortable work on the highest level. Even mouse movements can be made with the keyboard.



- Global innovation: solar keyboard with energy-saving optical mouse

- "Advanced keyboard technology" for even better key actuation

- Outstanding design with continuous keys

- Global innovation: 10 side-mounted XPress keys for horizontal and vertical navigation and quicker access to important functions or individual XPress lists

- Precise work with high-resolution (800 dpi) optical right and left-handed mouse

- Individual and simple key programming with the proven KeyM@n software with new, comfortable functions

- High security transmission (encryption) with "Cherry Secure Radio Technology"

- Mouse pointer control also via the cursor keys

- Individual @ key and individual currency key with quick-change between decimal point and comma in the Num block

- Mouse loading function even during operation

- Integrated rechargeable battery buffering for long operation even in low light areas

- 5 internet keys, 5 multimedia keys, 4 premium keys, 4 main keys for free programming and a KeyM@n key for controlling additional useful functions

- Comfortable typing thanks to newstyle key caps

- Removable wrist rest space saving upright storage feature for more space on your desk

- Multi-haptic key areas for optimal actuation feel, even for special keys

Short summary description Cherry CymotionKeyboard QWUS wless PS2 Black:
This short summary of the Cherry CymotionKeyboard QWUS wless PS2 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry CymotionKeyboard QWUS wless PS2 Black, RF Wireless, Optical mouse, 800 dpi, 133, -, Integrated rechargeable battery, 0 - 50 °C, 495 x 247 x 37 mm
Long summary description Cherry CymotionKeyboard QWUS wless PS2 Black:
This is an auto-generated long summary of Cherry CymotionKeyboard QWUS wless PS2 Black based on the first three specs of the first five spec groups.
Cherry CymotionKeyboard QWUS wless PS2 Black. Device interface: RF Wireless, Pointing device: Optical mouse, 800 dpi, Keyboard number of keys: 133, -. Battery type: Integrated rechargeable battery. Keyboard dimensions (WxDxH): 495 x 247 x 37 mm, Keyboard weight: 1.19 kg. Compatibility: PC, Minimum system requirements: - USB or PS/2 keyboard interface - IBM or compatible PC - CD-ROM drive
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Pointing device*
Optical mouse, 800 dpi
Keyboard number of keys
133, -
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Integrated rechargeable battery
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard weight
1.19 kg
Keyboard dimensions (WxDxH)
495 x 247 x 37 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
- USB or PS/2 keyboard interface
- IBM or compatible PC
- CD-ROM drive
- 10 MB free hard disk space for (optional) KeyM@n installation

- Sound card and loudspeaker (optional)
Deskbased accessories description
Radio Receiver. Range: typ. 2 m
I/O ports
An interface on a device to which you can connect another device.
USB or PS/2