X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CyMotion Master Plus9 wireless M86-21700, Belgium, black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M86-21700BEADAAE
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:51:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4382
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black:
The short editorial description of Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black
CyMotion Master Plus9 wireless, M86-21700: Wireless design with 9 additional keys

Marketing text Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black

:
The official marketing text of Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black as supplied by the manufacturer
The design keyboard with secure radio technology, including energy-saving optical mouse offers you unlimited possibilities. With the KeyM@n key, you can double-program the function keys with important Internet and multimedia functions. With the 4 "main keys" you control the selection of your audio/video program and regulate the volume of the sound card. Call up the Windows calculator, your Internet browser, and your e-mail program with the 4 "premium keys" with which you can also use the power management functions of your PC. The "advanced technology keyboard" is completed with the high-resolution (800 dpi) right and left-handed mouse, which was adjusted optically so that it matches the new design of the CyMotion line perfectly.

-Removable wrist rest space saving upright storage feature for more space on your desk.
-4 premium keys, 4 main keys for free programming, and a KeyM@n key, with which the function keys can perform additional internet and multimedia functions.
-Comfortable typing thanks to newstyle key caps.
-Design corded keyboard in modern white.
-High security transmission (encryption) with "Cherry Secure Radio Technology".
-Individual and simple key programming with the proven KeyM@n software with new, comfortable functions.
-Precise work with high-resolution (800 dpi) optical right and left-handed mouse.
-"Advanced keyboard technology" for even better key actuation.
Short summary description Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black:
This short summary of the Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black, RF Wireless, white, 247 x 495 x 37 mm
Long summary description Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black:
This is an auto-generated long summary of Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black based on the first three specs of the first five spec groups.
Cherry CyMotion Master Plus9 wireless M86-21700, Belgium, black. Device interface: RF Wireless. Colour of product: white. Movement resolution: 800 DPI. Keyboard dimensions (WxDxH): 247 x 495 x 37 mm, Keyboard weight: 2.2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement resolution
800 DPI
Weight & dimensions
Keyboard dimensions (WxDxH)
247 x 495 x 37 mm
Keyboard weight
2.2 kg