X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CYMOTION PLUS 9 WIRELESS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M86-21700BEABAAB
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4308
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Cherry CYMOTION PLUS 9 WIRELESS:
The short editorial description of Cherry CYMOTION PLUS 9 WIRELESS
Wireless design with 9 additional keys, Belgium, USB PS/2

Marketing text Cherry CYMOTION PLUS 9 WIRELESS

:
The official marketing text of Cherry CYMOTION PLUS 9 WIRELESS as supplied by the manufacturer
The design keyboard with secure radio technology, including energy-saving optical mouse offers you unlimited possibilities. With the KeyM@n key, you can double-program the function keys with important Internet and multimedia functions. With the 4 "main keys" you control the selection of your audio/video program and regulate the volume of the sound card. Call up the Windows calculator, your Internet browser, and your e-mail program with the 4 "premium keys" with which you can also use the power management functions of your PC. The "advanced technology keyboard" is completed with the high-resolution (800 dpi) right and left-handed mouse, which was adjusted optically so that it matches the new design of the CyMotion line perfectly.


Key benefits:

- Designer wireless keyboard with optical wireless mouse in modern white

- "Advanced keyboard technology" for even better key actuation

- Precise work with high-resolution (800 dpi) optical right and lefthanded mouse

- Individual and simple key programming with the proven, optional KeyM@n software with new, comfortable functions.

- High security transmission (encryption) with "Cherry Secure Radio Technology"

- 4 premium keys, 4 main keys for free programming, and a KeyM@n key, with which the function keys can perform additional internet and multimedia functions

- Comfortable typing thanks to newstyle key caps

- Removable wrist rest space saving upright storage feature for more space on your desk

Short summary description Cherry CYMOTION PLUS 9 WIRELESS:
This short summary of the Cherry CYMOTION PLUS 9 WIRELESS data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry CYMOTION PLUS 9 WIRELESS, RF Wireless, AZERTY, 0 - 50 °C, 495 x 247 x 37 mm, PC, - USB or PS/2 keyboard interface - IBM or compatible PC
Long summary description Cherry CYMOTION PLUS 9 WIRELESS:
This is an auto-generated long summary of Cherry CYMOTION PLUS 9 WIRELESS based on the first three specs of the first five spec groups.
Cherry CYMOTION PLUS 9 WIRELESS. Device interface: RF Wireless, Keyboard layout: AZERTY. Keyboard dimensions (WxDxH): 495 x 247 x 37 mm, Keyboard weight: 1.16 kg. Compatibility: PC, Minimum system requirements: - USB or PS/2 keyboard interface - IBM or compatible PC
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Keyboard number of keys
114
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard dimensions (WxDxH)
495 x 247 x 37 mm
Keyboard weight
1.16 kg
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
- USB or PS/2 keyboard interface
- IBM or compatible PC
- Internet access for downloading KeyM@n (optional)
- Approximately 10 MB free hard disk space for (optional) KeyM@n installation
- Sound card and loudspeaker (optional)
I/O ports
An interface on a device to which you can connect another device.
USB, PS/2