location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY TC 1100 smart card reader Indoor USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC 1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JT-0100WB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2504021509132 show
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:39:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Oct 2019
Product end of life date
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY JT-0100WB-2 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY TC 1100 smart card reader Indoor USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plug and Play
  • - Interface: USB 2.0
  • - Black
Warranty: 2 years
Long product name CHERRY TC 1100 smart card reader Indoor USB 2.0 Black :
The long product name of CHERRY TC 1100 smart card reader Indoor USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TC 1100, USB, 1.75 m
More>>>
CHERRY TC 1100 smart card reader Indoor USB 2.0 Black:
The official description of CHERRY TC 1100 smart card reader Indoor USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CHERRY TC 1100 – the reliable solution for bidirectional communication with contact chip cards. Design: intelligent. Operation: with one hand. Workmanship: high-quality.

- Class 1 smart card terminal
- Bidirectional communication for contact smart cards
- LED status display
- High-quality workmanship, state-of-the-art technology and intelligent design
- Card guide in housing for one-handed operation and rubber surfaces to prevent slipping
- Data exchange via loop contact with approx. 100,000 mating cycles

Short summary description CHERRY TC 1100 smart card reader Indoor USB 2.0 Black:
This short summary of the CHERRY TC 1100 smart card reader Indoor USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY TC 1100, USB 2.0, 1.75 m, Black, 75 g

Long summary description CHERRY TC 1100 smart card reader Indoor USB 2.0 Black:
This is an auto-generated long summary of CHERRY TC 1100 smart card reader Indoor USB 2.0 Black based on the first three specs of the first five spec groups.

CHERRY TC 1100. Interface: USB 2.0. Cable length: 1.75 m, Product colour: Black. Weight: 75 g

Features
Plug and Play
Yes
Mean cycles between failures (MCBF)
100000
Compatible products
PC/SC, CCID, CT-API
Design
Placement supported
Indoor
Product colour
Black
LED indicators
Yes
Cable length
1.75 m
Ports & interfaces
Interface
USB 2.0
Supported protocols
T=0, T=1, S=8, S=9, S=10
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
System requirements
Windows operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
100 mm
Height
12 mm
Depth
65 mm
Weight
75 g
Sustainability
Certification
EMV 2000 Level 1, VDE GS, c-tick, UL, CE, FCC, FIPS 201
Packaging data
Package width
140 mm
Package depth
70 mm
Package height
40 mm
Package type
Box
Logistics data
Products per pallet
2400 pc(s)
Master (outer) cases per pallet
20 pc(s)
Brand Image Product code Product Stock Price from
CHERRY ST-1144 SMARTTERMINAL CHERRY ST-1144 SMARTTERMINAL
(show image)
ST-1144UB ST-1144 SMARTTERMINAL 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1530 smart card reader Indoor Grey, White CHERRY ST-1530 smart card reader Indoor Grey, White
(show image)
ST-1530 ST-1530 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White
(show image)
ST-1503AAGZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black
(show image)
ST-1503AAEZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)