X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CyMotion Master Linux, Belgium, silver black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G86-21070BEAAAC
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:32:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5028
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Cherry CyMotion Master Linux, Belgium, silver black:
The short editorial description of Cherry CyMotion Master Linux, Belgium, silver black
CyMotion Master Linux: All Linux users and anyone who wants to become a Linux user have been waiting for this.

Marketing text Cherry CyMotion Master Linux, Belgium, silver black

:
The official marketing text of Cherry CyMotion Master Linux, Belgium, silver black as supplied by the manufacturer
Finally a multimedia keyboard without Windows keys in the visual field.
The cooperation between Suse and Cherry has brought the first Linux keyboard for multimedia applications without Windows keys onto the market. The basis for the new keyboard is the successful winner of many awards, the CyMotion Line with its elegant design and perfect and robust technology.
The free software package includes the SUSE LINUX 9.1 Special Edition with many programs as well as the KeyMan software, which has been specially adapted for the Linux operating system.

-Linux-Key: opens the main menu of the Linux operating system.
-includes "SUSE LINUX 9.1 Special Edition" Software.
-Internet-Keys.
-Multimedia-Keys.
-XPress-Keys.
-20 % larger key surface.
Short summary description Cherry CyMotion Master Linux, Belgium, silver black:
This short summary of the Cherry CyMotion Master Linux, Belgium, silver black data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry CyMotion Master Linux, Belgium, silver black, USB+PS/2, 175 x 462 x 36 mm, Suse Linux 9.1, Kernel 2.6
Long summary description Cherry CyMotion Master Linux, Belgium, silver black:
This is an auto-generated long summary of Cherry CyMotion Master Linux, Belgium, silver black based on the first three specs of the first five spec groups.
Cherry CyMotion Master Linux, Belgium, silver black. Device interface: USB+PS/2. Cable length: 1.8 m. Keyboard dimensions (WxDxH): 175 x 462 x 36 mm. Compatible operating systems: Suse Linux 9.1, Kernel 2.6
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB+PS/2
Ergonomics
Cable length
How long the cable is.
1.8 m
Mouse
Mouse included *
A mouse is included with this product.
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
175 x 462 x 36 mm
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Suse Linux 9.1, Kernel 2.6