X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CYMOTION XPRESS Belgium
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G86-21050BEAAAA
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:42:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6748
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Cherry CYMOTION XPRESS Belgium:
The short editorial description of Cherry CYMOTION XPRESS Belgium
CyMotion Master XPress - Modern corded keyboard with sophisticated design, Belgium layout, USB & PS/2

Marketing text Cherry CYMOTION XPRESS Belgium

:
The official marketing text of Cherry CYMOTION XPRESS Belgium as supplied by the manufacturer
CyMotion Master XPress

Modern corded keyboard with sophisticated design



The corded keyboard with elegant design, equipped with "advanced keyboard technology" offers an expanded functional scope with the KeyM@n key, comfortable work with 10 unique, side-mounted XPress keys, and 19 additional main, premium, multimedia, and Internet keys, freely programmable with the brilliant KeyM@n software. Complicated, frequently-used key combinations or mouse movements can also be carried out easily with the additional XPress keys. These keys do not just improve the keyboard technically; they also give it an entirely new appearance with sleek elegance.


- Corded keyboard with outstanding design thanks to continuous, deep black key band

- "Advanced keyboard technology" for even better key actuation

- Global innovation: 10 side-mounted XPress keys for horizontal and vertical navigation and quicker access to important functions or individual XPress lists

- Individual and simple key programming with the proven KeyM@n software with new, comfortable functions

- Control your mouse pointer with the cursor keys

- Comfortable typing action thanks to new-style key caps

- 5 internet keys, 5 multimedia keys, 4 premium keys, 4 main keys for free programming and a KeyM@n key for controlling additional useful functions

- Removable wrist rest space saving upright storage feature for more space on your desk

- Individual @ key and individual currency key with quick-change between decimal point and comma in the Numeric pad


Short summary description Cherry CYMOTION XPRESS Belgium:
This short summary of the Cherry CYMOTION XPRESS Belgium data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry CYMOTION XPRESS Belgium, USB+PS/2, AZERTY, 134, -, Black, 0 - 50 °C, 495 x 247 x 37 mm
Long summary description Cherry CYMOTION XPRESS Belgium:
This is an auto-generated long summary of Cherry CYMOTION XPRESS Belgium based on the first three specs of the first five spec groups.
Cherry CYMOTION XPRESS Belgium. Device interface: USB+PS/2, Keyboard layout: AZERTY, Keyboard number of keys: 134, -. Colour of product: Black. Cable length: 1.8 m. Keyboard dimensions (WxDxH): 495 x 247 x 37 mm, Keyboard weight: 1.3 kg. Compatibility: PC
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB+PS/2
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Keyboard number of keys
134, -
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cable length
How long the cable is.
1.8 m
Mouse
Mouse included*
A mouse is included with this product.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard weight
1.3 kg
Keyboard dimensions (WxDxH)
495 x 247 x 37 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Keyboard function keys
10 side-mounted XPress keys
I/O ports
An interface on a device to which you can connect another device.
USB, PS/2
Brand
Image
Product code
Product
Stock
Price from
Cherry CyMotion Master XPress
Cherry CyMotion Master XPress
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
G86-21070BEAAAA
 —