X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cymotion Keyboard AZB 114keys PS2 Beige
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G86-21000BEAAAA
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5962
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Cherry Cymotion Keyboard AZB 114keys PS2 Beige:
The short editorial description of Cherry Cymotion Keyboard AZB 114keys PS2 Beige
Cymotion Keyboard AZB 114keys PS2 Beige

Marketing text Cherry Cymotion Keyboard AZB 114keys PS2 Beige

:
The official marketing text of Cherry Cymotion Keyboard AZB 114keys PS2 Beige as supplied by the manufacturer
Experience our modern, white design keyboard with cable connection and expanded functionality. With the KeyM@n key, you can double-program the function keys with important Internet and multimedia functions. With the 4 "main keys" you control the selection of your audio/video program and regulate the volume of the sound card. Call up the Windows calculator, your Internet browser, and your e-mail program with the 4 "premium keys" with which you can also use the power management functions of your PC. In addition, our "advanced technology keyboard" offers a stillsofter and more comfortable action, support by the new "multi-haptic technology" of this series.

Design corded keyboard in modern white
"Advanced keyboard technology" for even better key actuation
Individual and simple key programming with the proven, optional KeyM@n software with new, comfortable functions
4 premium keys, 4 main keys for free programming, and a KeyM@n key, with which the function keys can perform additional internet and multimedia functions
Comfortable typing thanks to newstyle key caps
Removable wrist rest space saving upright storage feature for more space on your desk
Short summary description Cherry Cymotion Keyboard AZB 114keys PS2 Beige:
This short summary of the Cherry Cymotion Keyboard AZB 114keys PS2 Beige data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Cymotion Keyboard AZB 114keys PS2 Beige, USB+PS/2, 0 - 50 °C, 495 x 195 x 37 mm
Long summary description Cherry Cymotion Keyboard AZB 114keys PS2 Beige:
This is an auto-generated long summary of Cherry Cymotion Keyboard AZB 114keys PS2 Beige based on the first three specs of the first five spec groups.
Cherry Cymotion Keyboard AZB 114keys PS2 Beige. Device interface: USB+PS/2. Cable length: 1.80 m. Keyboard dimensions (WxDxH): 495 x 195 x 37 mm, Keyboard weight: 1.17 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB+PS/2
Keyboard number of keys
114
Ergonomics
Cable length
How long the cable is.
1.80 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard dimensions (WxDxH)
495 x 195 x 37 mm
Keyboard weight
1.17 kg