X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cherry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Line Keyboard Cherry Qwerzu Swiss French 84keys PS2 W95 with trac
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-4400PPBCH
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cherry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5125
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Cherry Slim Line Keyboard Qwerzu Swiss French 84keys PS2 W95 with trac:
The short editorial description of Cherry Slim Line Keyboard Qwerzu Swiss French 84keys PS2 W95 with trac
Cherry Ultraflat compact keyboard with integrated trackball, PS/2, Swiss

Marketing text Cherry Slim Line Keyboard Qwerzu Swiss French 84keys PS2 W95 with trac

:
The official marketing text of Cherry Slim Line Keyboard Qwerzu Swiss French 84keys PS2 W95 with trac as supplied by the manufacturer
This high-quality, ultra-flat compact keyboard is excellent for all systems
where a pointing device is necessary but where space does not permit the
use of a separate mouse.

– Suitable for 19-inch rack applications

– Ideal for use with Slim Line PCs and notebook computers

– Additional input option for penbased computer.

Key benefits:

– Two functions combined in one device

– Integrated, high-quality 16 mm trackball

– Retains cursor keys

– Space-efficient lightweight

– Extremely flat design

– Keycaps arranged in 18 mm grid

– LEDs indicate status of operating functions

– Number of keys: 84 (European version), 83 (US version)
– Uses mechanical keys from our ML series with high-precision key
action

– High reliability thanks to Gold Crosspoint contacts

– Reliability: MTBF: 134,000 hours

Individual keys have long service life: approx. 20 million key operations
Short summary description Cherry Slim Line Keyboard Qwerzu Swiss French 84keys PS2 W95 with trac:
This short summary of the Cherry Slim Line Keyboard Qwerzu Swiss French 84keys PS2 W95 with trac data-sheet is auto-generated and uses the product title and the first six key specs.
Cherry Slim Line Keyboard Cherry Qwerzu Swiss French 84keys PS2 W95 with trac, RF Wireless, Integrated, high-quality 16 mm trackball, 0 - 50 °C, 370 x 139 x 20 mm
Long summary description Cherry Slim Line Keyboard Qwerzu Swiss French 84keys PS2 W95 with trac:
This is an auto-generated long summary of Cherry Slim Line Keyboard Qwerzu Swiss French 84keys PS2 W95 with trac based on the first three specs of the first five spec groups.
Cherry Slim Line Keyboard Cherry Qwerzu Swiss French 84keys PS2 W95 with trac. Device interface: RF Wireless, Pointing device: Integrated, high-quality 16 mm trackball. Cable length: 1.6 m. Keyboard dimensions (WxDxH): 370 x 139 x 20 mm, Keyboard weight: 720 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
RF Wireless
Pointing device*
Integrated, high-quality 16 mm trackball
Keyboard number of keys
84
Ergonomics
Cable length
How long the cable is.
1.6 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Weight & dimensions
Keyboard dimensions (WxDxH)
370 x 139 x 20 mm
Keyboard weight
720 g
Other features
I/O ports
An interface on a device to which you can connect another device.
Keyboard, Trackball: PS/2 connector