location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOTEBOOK KEYB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-4400PPBBE
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - AZERTY
  • - Integrated, high-quality 16 mm trackball
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY :
The long product name of CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cherry Ultraflat compact keyboard with integrated trackball, PS/2, Belgian
More>>>
CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY:
The official description of CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high-quality, ultra-flat compact keyboard is excellent for all systems
where a pointing device is necessary but where space does not permit the
use of a separate mouse.

– Suitable for 19-inch rack applications

– Ideal for use with Slim Line PCs and notebook computers

– Additional input option for penbased computer.

Key benefits:

– Two functions combined in one device

– Integrated, high-quality 16 mm trackball

– Retains cursor keys

– Space-efficient lightweight

– Extremely flat design

– Keycaps arranged in 18 mm grid

– LEDs indicate status of operating functions

– Number of keys: 84 (European version), 83 (US version)
– Uses mechanical keys from our ML series with high-precision key
action

– High reliability thanks to Gold Crosspoint contacts

– Reliability: MTBF: 134,000 hours

Individual keys have long service life: approx. 20 million key operations

Short summary description CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY:
This short summary of the CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY NOTEBOOK KEYB, Wireless, RF Wireless, AZERTY

Long summary description CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY:
This is an auto-generated long summary of CHERRY NOTEBOOK KEYB keyboard RF Wireless AZERTY based on the first three specs of the first five spec groups.

CHERRY NOTEBOOK KEYB. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: AZERTY, Keyboard number of keys: 84. Cable length: 1.6 m

Keyboard
Device interface *
RF Wireless
Keyboard layout *
AZERTY
Pointing device *
Integrated, high-quality 16 mm trackball
Keyboard number of keys
84
Connectivity technology
Wireless
Features
Cable length
1.6 m
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
370 x 139 x 20 mm
Keyboard weight
720 g
Other features
I/O ports
Keyboard, Trackball: PS/2 connector